EN
  • EN
  • DE

TK7A90ES4X(S

Part No TK7A90ES4X(S
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description N-ch 900V 7A 1600MOHM TO220FP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966545-TK7A90ES4X(S
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK7A90ES4X(S CAD Model

Description

The TK7A90ES4X(S is a 900V N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. Designed for high-voltage and high-efficiency applications, this MOSFET is part of Toshiba’s extensive range of power devices. The ES4X typically refers to a specific package and lead forming option.

Applications

  • Power Factor Correction (PFC): Utilized in PFC circuits to improve power efficiency in power supplies.
  • Switch Mode Power Supplies (SMPS): Employed as switching elements in high-voltage power supplies.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.
  • High Voltage Inverters: Found in inverters for converting DC to AC voltage at high voltage levels.
  • Motor Drives: Used in motor drive circuits for controlling high-voltage motors.

Features

  • N-Channel MOSFET: Provides design flexibility in various circuit configurations.
  • High Voltage Rating (900V): Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Avalanche Ruggedness: Designed to withstand avalanche conditions, enhancing reliability.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Reliable Operation: Rugged design ensures reliable performance under harsh operating conditions.
  • Simplified Design: Easy to integrate into various power electronic circuits.
  • Compact Size: Surface mount package allows for space-saving designs.
  • Improved System Performance: High switching speed enhances the overall performance of the system.
  • Cost-Effective: Provides a cost-effective solution for high-voltage switching applications.

Additional Details

The TK7A90ES4X(S is RoHS compliant. The gate charge and thermal resistance are key parameters to consider for specific applications. Detailed specifications, including electrical characteristics and application notes, are available in the Toshiba datasheet. It is typically supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess