EN
  • EN
  • DE

TK7S10N1Z

Part No TK7S10N1Z
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-252
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742592-TK7S10N1Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK7S10N1Z CAD Model

Description

The TK7S10N1Z is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-speed switching applications, particularly in power supplies and motor control circuits. It offers low on-resistance and high current handling capability, making it an efficient and reliable choice for demanding applications.

Applications

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Load switches
  • Power management systems

Features

  • Low on-resistance (RDS(on))
  • High current handling capability
  • High-speed switching
  • Low gate charge
  • Avalanche rated
  • RoHS compliant

Benefits

  • Reduces power losses and improves efficiency in switching applications due to low on-resistance.
  • Enables high-current operation for demanding loads.
  • Minimizes switching losses with fast switching speed.
  • Offers robust performance in harsh environments due to its avalanche rating.
  • Complies with environmental regulations (RoHS).

Additional Details

The TK7S10N1Z features a low on-resistance, which minimizes conduction losses and improves overall efficiency. Its high current handling capability allows it to drive demanding loads without overheating. The MOSFET's fast switching speed reduces switching losses, further enhancing efficiency. The avalanche rating ensures robust performance in applications with inductive loads. This MOSFET is commonly used in switching power supplies, DC-DC converters, and motor control circuits where high efficiency and reliable operation are essential.

Specific technical specifications should be verified against the manufacturer's datasheet to ensure proper application and performance. Parameters such as drain-source voltage, gate-source voltage, and operating temperature range are crucial for optimal integration into electronic circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0099 $60.5940
140+ $0.8288 $116.0320
220+ $0.8029 $176.6380
300+ $0.7770 $233.1000
385+ $0.7510 $289.1350
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess