EN
  • EN
  • DE

TK80L60V,VQ(O

Part No TK80L60V,VQ(O
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOS Power Transistors HV (>= 200V)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099487-TK80L60V,VQ(O
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK80L60V,VQ(O CAD Model

Description

The TK80L60V,VQ(O) is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering a good balance of low on-resistance and fast switching speed.

Applications:

  • Switching Regulators: Used in DC-DC converters for various electronic devices.
  • Motor Control: Suitable for controlling the speed and direction of motors in appliances and industrial equipment.
  • Power Supplies: Employed in power supplies for computers, servers, and telecommunication equipment.
  • DC-AC Inverters: Found in inverters for solar power systems and uninterruptible power supplies (UPS).
  • Lighting Systems: Used in LED lighting and fluorescent lighting ballast circuits.

Features:

  • Low On-Resistance: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Energy Rated: Provides robustness against voltage transients.
  • High Drain-Source Voltage (V<sub>DSS): Offers a wide operating voltage range.
  • Gate-Source Voltage (V<sub>GS): Can withstand high gate-source voltages.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  • Halogen-Free: Reduces the environmental impact.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes conduction losses, leading to higher overall efficiency.
  • Reduced Heat Generation: Lower power dissipation results in less heat, simplifying thermal management.
  • Improved System Reliability: Robust design and avalanche energy rating enhance system reliability.
  • Compact Design: Enables smaller and lighter power supply designs.
  • Energy Savings: Contributes to energy savings in various applications.

Additional Details:

The TK80L60V,VQ(O) typically comes in a surface-mount package, making it suitable for automated assembly processes. It is designed to operate over a wide temperature range. Specific specifications, such as the exact on-resistance value, gate charge, and thermal resistance, can be found in the manufacturer's datasheet. This MOSFET is designed to provide reliable and efficient performance in a wide range of power switching applications, contributing to the overall efficiency and reliability of electronic systems. Its characteristics make it a suitable choice for demanding applications where efficiency and thermal performance are critical.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess