EN
  • EN
  • DE

TK8A45D

Part No TK8A45D
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1238+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735242-TK8A45D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK8A45D CAD Model

Description

The TK8A45D is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-voltage and high-current applications requiring efficient switching performance. Its low on-resistance minimizes power loss, making it suitable for a variety of power management and motor control applications.

Applications

  • Switching Power Supplies: Used in power supplies for efficient switching.
  • Motor Control: Employed in motor control circuits for efficient power delivery.
  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation.
  • Inverters: Found in inverters for converting DC to AC power.
  • Lighting Ballasts: Used in electronic ballasts for efficient lighting control.

Features

  • N-Channel MOSFET: Designed as an N-channel enhancement-mode MOSFET.
  • High Voltage Rating: Features a high drain-source voltage (VDS) rating.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Current Capability: Capable of handling high drain current (ID).
  • Fast Switching Speed: Enables efficient switching performance.
  • Avalanche Rated: Designed to withstand avalanche breakdown conditions.
  • Surface Mount Package: Available in a surface mount package for easy assembly.

Benefits

  • Efficient Power Conversion: Low on-resistance reduces power loss and improves efficiency.
  • High Power Handling: High voltage and current ratings enable use in high-power applications.
  • Compact Design: Surface mount package allows for high-density board layouts.
  • Reliable Operation: Avalanche rating ensures robust performance in demanding conditions.
  • Simplified Design: Easy to use and requires minimal external components.
  • Reduced Heat Generation: Low on-resistance minimizes heat generation, improving system reliability.

Additional Details

The TK8A45D is typically available in a DPAK or similar surface mount package. It requires a gate-source voltage (VGS) to turn on. Proper gate drive circuitry is essential for efficient switching. It is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is typically wide. Heat sinking may be required in high-current applications to maintain safe operating temperatures. The device's fast switching speed minimizes switching losses and improves overall system efficiency.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3615 $57.8400
390+ $0.2968 $115.7520
605+ $0.2876 $173.9980
830+ $0.2784 $231.0720
1,075+ $0.2691 $289.2825
1,440+ $0.2414 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess