EN
  • EN
  • DE

TK8A65D(STA4

Part No TK8A65D(STA4
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840427-TK8A65D(STA4
Ultra Librarian 3D Model Ultra Librarian TK8A65D(STA4 CAD Model

Description

The TK8A65D(STA4) is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency switching applications. This MOSFET is characterized by its low drain-source on-resistance (RDS(on)), which reduces conduction losses and enhances overall system efficiency. Its robust construction ensures reliable performance in demanding environments.

Applications

  • AC-DC Power Supplies: Utilized in AC-DC power supplies for efficient voltage conversion.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels effectively.
  • Motor Control Circuits: Used in motor control systems for precise motor operation.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems for reliable backup power.
  • Lighting Systems: Applied in LED lighting drivers for efficient power management and control.

Features

  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, improving energy efficiency.
  • High Drain Current (ID): Capable of handling significant current levels.
  • High Avalanche Energy (EAS): Offers robustness against voltage spikes and transient events.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • RoHS Compliant: Meets environmental regulations, making it suitable for global markets.

Benefits

  • Improved System Efficiency: Low RDS(on) minimizes power dissipation, leading to higher efficiency.
  • Reduced Heat Generation: Lower conduction losses result in less heat, simplifying thermal management.
  • Enhanced Reliability: High avalanche energy rating provides protection against voltage transients.
  • Simplified Design: Fast switching speed enables simpler design of high-frequency circuits.
  • Compact Solution: Available in through-hole packages for easy integration.

Additional Details

The TK8A65D(STA4) typically features a drain-source voltage (VDSS) of 650V and a continuous drain current (ID) of up to 8A, depending on the specific conditions and package. The gate-source voltage (VGSS) is typically rated at ±30V. The device is commonly available in a TO-220 through-hole package. The operating junction temperature ranges from -55°C to 150°C. This MOSFET is designed for optimal performance in PWM (Pulse Width Modulation) circuits and other high-voltage switching applications where efficiency and reliability are critical.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7568 $52.9760
165+ $0.6209 $102.4485
250+ $0.6015 $150.3750
345+ $0.5821 $200.8245
445+ $0.5627 $250.4015
595+ $0.5045 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,866 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess