EN
  • EN
  • DE

TK8P65WRQ(S

Part No TK8P65WRQ(S
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description N-ch Single 650V Dp(os)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099490-TK8P65WRQ(S
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK8P65WRQ(S CAD Model

Description

The TK8P65WRQ(S) is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is engineered for efficient power switching applications, combining low on-resistance with rapid switching capabilities.

Applications:

  • Switch Mode Power Supplies (SMPS): Integral to the design of efficient power supplies in various electronic devices.
  • DC-DC Converters: Used extensively in voltage regulation and conversion for portable devices and industrial equipment.
  • Motor Drives: Provides precise control of motor speed and torque in home appliances and industrial automation systems.
  • Uninterruptible Power Supplies (UPS): Ensures continuous power delivery during power outages.
  • Solar Inverters: Converts DC power from solar panels into AC power for grid integration.

Features:

  • Low Drain-Source On-Resistance (R<sub>DS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • Avalanche Capability: Provides robustness against transient voltage spikes.
  • High Drain-Source Voltage (V<sub>DSS): Suitable for high-voltage applications.
  • Gate-Source Voltage (V<sub>GS): Offers good noise immunity.
  • Pb-free Terminal Plating: Complies with environmental regulations.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Enhanced Efficiency: Low on-resistance leads to reduced power dissipation and improved energy efficiency.
  • Reduced Thermal Stress: Lower heat generation simplifies thermal management.
  • High System Reliability: Robust design enhances system reliability and longevity.
  • Compact Design: Enables smaller and lighter power system designs.
  • Energy Saving: Facilitates energy conservation in various applications.

Additional Details:

The TK8P65WRQ(S) is typically available in a surface-mount package for automated assembly. It is designed to operate reliably across a wide temperature range. Specific parameters such as the precise on-resistance value, gate charge, and thermal resistance can be found in the manufacturer's datasheet. This MOSFET is engineered to deliver dependable and efficient performance in numerous power switching applications, enhancing the efficiency and reliability of electronic systems. Its characteristics make it a compelling choice for demanding scenarios where thermal performance and efficiency are paramount.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess