EN
  • EN
  • DE

TK8S04K3L

Part No TK8S04K3L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840432-TK8S04K3L
Ultra Librarian 3D Model Ultra Librarian TK8S04K3L CAD Model

Description

The TK8S04K3L is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for efficient switching applications. This MOSFET features a low drain-source on-resistance (RDS(on)), which minimizes conduction losses and improves overall system efficiency. It is designed for reliable operation in a variety of applications.

Applications

  • DC-DC converters: Used for voltage regulation and power conversion in DC-DC converters.
  • Motor control circuits: Employed in motor drives for efficient motor speed and torque control.
  • Power supplies: Used in various power supply units (PSUs) to deliver power efficiently.
  • Load switches: Used as electronic switches to control power to different loads.
  • Lighting systems: Integrated into LED lighting systems for dimming and power management.

Features

  • Low drain-source on-resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • High drain current (ID): Capable of handling significant current levels.
  • Logic Level Gate Drive: Allows for direct drive from microcontrollers and other logic devices, simplifying the driving circuitry.
  • Fast switching speed: Enables efficient operation in high-frequency switching applications.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved system efficiency: Low RDS(on) minimizes power dissipation, leading to higher efficiency.
  • Reduced heat generation: Lower conduction losses result in less heat, simplifying thermal management.
  • Simplified design: Logic level gate drive compatibility simplifies driving circuitry.
  • Compact solution: Designed for space-saving designs.

Additional Details

The TK8S04K3L typically features a drain-source voltage (VDSS) of 40V and a continuous drain current (ID) of around 8A. The gate-source voltage (VGSS) is typically rated at ±20V. The device is available in a surface-mount package. The operating junction temperature range is from -55°C to 150°C. This MOSFET is designed for optimal performance in PWM circuits and other switching applications where efficiency and reliability are important.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess