The TK9A45D is a 450V N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering a balance of low on-resistance and gate charge for optimized performance. It is part of Toshiba's extensive line of power MOSFETs, known for their reliability and performance in demanding applications.
Applications:
- Power Supplies: Used in switched-mode power supplies (SMPS) for various electronic devices, including AC adapters, DC-DC converters, and power factor correction (PFC) circuits.
- Motor Control: Applied in motor control circuits for appliances, industrial equipment, and automotive systems, providing efficient switching for precise motor speed and torque control.
- Lighting: Used in electronic ballasts and LED lighting systems for efficient power conversion and dimming control.
- Inverters: Employed in solar inverters, UPS (Uninterruptible Power Supply) systems, and other power inverters to convert DC power to AC power.
Features:
- High Voltage Capability: With a drain-source voltage (Vds) rating of 450V, it can handle high-voltage power switching applications.
- Low On-Resistance: Features a low drain-source on-resistance (Rds(on)), which minimizes power losses and improves efficiency.
- Fast Switching Speed: Offers fast switching speeds, reducing switching losses and improving overall system performance.
- High Avalanche Energy: Designed to withstand high avalanche energy, enhancing reliability and robustness in demanding applications.
- Isolated Package: Provided in an isolated package which enhances the device's ability to dissipate heat, contributing to longer lifespan and improved overall performance.
Benefits:
- Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher energy efficiency in power conversion circuits.
- Reduced Power Losses: Minimizes power dissipation, leading to cooler operation and extended component life.
- Enhanced Reliability: High avalanche energy capability and robust design ensure reliable performance in demanding environments.
- Simplified Thermal Management: The isolated package simplifies thermal management, allowing for easier heat sinking and improved overall system reliability.
- Compact Design: Allows for smaller and more compact power supply designs.
Additional Details:
The TK9A45D is typically available in a through-hole package. Key parameters include a gate threshold voltage of typically 3V, a continuous drain current of up to 9A (depending on the package and operating conditions), and a maximum operating junction temperature of 150°C. It is RoHS compliant, ensuring environmental friendliness. This MOSFET is designed for efficient and reliable power switching in a variety of applications.