EN
  • EN
  • DE

TL1L3-NT0

Part No TL1L3-NT0
Manufacturer Toshiba Semiconductor and Storage
Catalog LED Lighting - White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case LED
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735250-TL1L3-NT0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1L3-NT0 CAD Model

Description

The TL1L3-NT0 is a White LED manufactured by Toshiba Semiconductor and Storage. This LED is designed for applications requiring high brightness, energy efficiency, and a compact form factor. It's commonly used in various lighting applications, including backlighting, general illumination, and indicator lights.

Applications:

  • Backlighting for LCD Displays
  • General Illumination
  • Indicator Lights
  • Automotive Lighting
  • Portable Devices
  • Electronic Signage

Features:

  • High Brightness: Delivers a bright and clear white light output.
  • Energy Efficient: Consumes minimal power, contributing to energy savings.
  • Compact Size: Allows for versatile integration into various designs.
  • Long Lifespan: Offers extended operational life, reducing maintenance costs.
  • Wide Viewing Angle: Provides broad light distribution for optimal coverage.
  • RoHS Compliant: Ensures environmental friendliness and adherence to regulations.

Benefits:

  • Improved Visibility: Enhances clarity and visibility in various lighting applications.
  • Reduced Maintenance: Minimizes the need for frequent replacements, lowering operational expenses.
  • Lower Energy Consumption: Decreases energy usage, resulting in cost savings and environmental benefits.
  • Design Flexibility: Enables creative and versatile lighting designs.
  • Easy Integration: Simplifies the assembly process, reducing manufacturing time and costs.
  • Reliable Performance: Offers consistent and dependable operation in diverse conditions.

Technical Specifications:

The TL1L3-NT0 typically features a forward voltage of around 3.2V, a forward current of 20mA, and a luminous intensity ranging from 5000 to 8000 mcd. It operates within a temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. The device is commonly packaged in a small SMD package. The specific color temperature and viewing angle vary depending on the exact model configuration. Toshiba's advanced chip technology ensures consistent color output and high reliability. The material composition of the LED includes a robust epoxy resin that provides excellent protection against environmental factors. The LED is designed to withstand reflow soldering processes, making it suitable for automated assembly lines. Its excellent thermal conductivity ensures efficient heat dissipation, contributing to its long lifespan. Toshiba's stringent quality control measures ensure that each LED meets the highest standards of performance and reliability.

You May Also Be Interested in

Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess