EN
  • EN
  • DE

TLP109(V4IGMTL

Part No TLP109(V4IGMTL
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP-5
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757482-TLP109(V4IGMTL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP109(V4IGMTL CAD Model

Description

The TLP109(V4IGMTL is a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor in a 4-pin SO4 package. It is designed for high-density mounting applications. This optocoupler provides electrical isolation between the input and output circuits.

Applications:

  • Programmable controllers: For isolating input and output signals.
  • Telecommunication equipment: For signal isolation and noise reduction.
  • Measuring instruments: For protecting sensitive circuitry from high voltages.
  • Computer peripherals: For isolating data lines and power supplies.
  • General purpose isolation: For isolating low-voltage circuits from high-voltage circuits.

Features:

  • High isolation voltage: Provides a high level of electrical isolation between the input and output.
  • Compact SO4 package: Allows for high-density mounting on circuit boards.
  • Current transfer ratio (CTR): Offers a specified CTR range for efficient signal transfer.
  • High-speed switching: Enables fast signal transmission.
  • Low input current: Requires a low input current for operation.
  • Operating temperature: -55 to 100 deg C

Benefits:

  • Electrical isolation: Protects sensitive circuitry from high voltages and noise.
  • Compact size: Saves valuable board space.
  • Efficient signal transfer: Provides efficient signal transfer with a specified CTR range.
  • Fast switching speed: Enables fast signal transmission.
  • Reliable performance: Offers reliable performance in various applications.

The TLP109(V4IGMTL optocoupler is well-suited for applications requiring electrical isolation, compact size, and efficient signal transfer. The device's small footprint and high isolation voltage make it a valuable component in various industrial, commercial, and telecommunications applications. Its key benefit is the increased safety and reliability offered by isolating sensitive components from high voltage circuits and potential ground loops.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess