EN
  • EN
  • DE

TLP118(TPL

Part No TLP118(TPL
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Logic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840491-TLP118(TPL
Ultra Librarian 3D Model Ultra Librarian TLP118(TPL CAD Model

Description

The TLP118(TPL is a high-speed, logic-compatible photocoupler from Toshiba Semiconductor and Storage. It's designed for isolating sensitive circuitry from high-voltage or noisy environments. The device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This configuration provides excellent electrical isolation between the input and output, making it suitable for various industrial and consumer applications.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverter Control: Provides isolation in inverter circuits, especially in motor control applications.
  • Switching Power Supplies: Isolates the primary and secondary sides for safety and noise reduction.
  • Digital Logic Isolation: Isolates digital circuits to prevent ground loops and noise interference.
  • Microprocessor Input/Output Isolation: Protects microprocessors from voltage spikes and noise.

Features

  • High Isolation Voltage: Offers a high isolation voltage, typically 5000 Vrms (Viso).
  • High-Speed Switching: Provides fast switching speeds, enhancing the performance of isolated circuits.
  • TTL Compatible: Directly compatible with TTL logic levels.
  • Compact Package: Available in a small outline package for space-saving designs.
  • Low Input Current: Requires low input current for activation, making it energy efficient.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation, improving safety in high-voltage applications.
  • Noise Immunity: Reduces noise coupling between circuits, enhancing signal integrity.
  • Improved System Reliability: Protects sensitive components from voltage transients and surges.
  • Simplified Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Cost-Effective: Offers a cost-effective solution for electrical isolation requirements.

Additional Details

The TLP118(TPL utilizes an industry-standard 6-pin DIP (Dual In-Line Package). Key specifications include a forward current (IF) rating of typically 20mA, a collector-emitter voltage (VCEO) rating suitable for most common applications, and operating temperature ranges that meet industrial standards. The current transfer ratio (CTR) is specified within a certain range, ensuring predictable performance in circuit designs. The product is RoHS compliant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Lowest to $0.3774
ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $4.0112
ON Semiconductor
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output
Lowest to $4.1053
QT Optoelectronics
OPTO.
Lowest to $1.2929
CEL
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $5.3858
Toshiba Semiconductor and Storage
15MBPS HIGH SPEED COUPLER; SO6;
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3774 $50.9490
285+ $0.3535 $100.7475
440+ $0.3415 $150.2600
630+ $0.3177 $200.1510
820+ $0.3057 $250.6740
1,025+ $0.2938 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess