EN
  • EN
  • DE

TLP1200

Part No TLP1200
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1198561-TLP1200
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP1200 CAD Model

Description

The TLP1200 is a Gallium Arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor in a 6-pin DIP package. This optocoupler is designed for applications requiring electrical isolation between the input and output circuits. Manufactured by Toshiba Semiconductor and Storage, it provides a high isolation voltage and is suitable for various industrial and consumer applications.

Applications:

  • Programmable Logic Controllers (PLCs): For isolating input and output signals.
  • Inverter Circuits: Providing isolation in power inverter applications.
  • Power Supplies: Isolating control circuitry from high-voltage power circuits.
  • Motor Control: Isolating control signals in motor drive systems.
  • Digital Logic Isolation: Isolating digital circuits from noise and voltage transients.
  • Medical Equipment: Providing patient safety isolation in medical devices.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • GaAs Infrared Emitting Diode: Efficient light source for optical coupling.
  • Silicon Phototransistor Output: Provides a stable and reliable output signal.
  • DIP Package: Standard dual in-line package for easy mounting and soldering.
  • Fast Switching Speed: Enables high-speed data transmission.
  • Low Input Current: Requires a low input current for activation.

Benefits:

  • Electrical Isolation: Prevents ground loops and protects sensitive circuits from high voltages.
  • Noise Immunity: Reduces noise and interference in signal transmission.
  • Safety: Enhances safety by isolating potentially dangerous voltages.
  • Reliability: Provides a reliable and long-lasting isolation solution.
  • Ease of Use: Simple to implement in circuit designs.

Additional Details:

The TLP1200 has a typical isolation voltage of several kilovolts. The current transfer ratio (CTR) is an important parameter that specifies the ratio of output current to input current. The switching speed is typically in the microseconds range. The forward voltage of the infrared LED is typically around 1.2V. The collector-emitter voltage of the phototransistor is a key specification. It is important to follow the manufacturer's recommendations for operating conditions to ensure proper performance and reliability. Safety standards such as UL and VDE may apply.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess