EN
  • EN
  • DE

TLP121-1

Part No TLP121-1
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217990-TLP121-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP121-1 CAD Model

Description

The TLP121-1 is a Photocoupler manufactured by Toshiba Semiconductor and Storage, designed for electrical isolation between circuits. It consists of an infrared LED and a phototransistor, providing a high degree of insulation and protecting sensitive electronics from voltage spikes and noise. The '1' suffix typically denotes a specific CTR (Current Transfer Ratio) range or other variation within the TLP121 series.

Applications

  • Industrial Control Systems: Isolates control signals to protect sensitive equipment from voltage surges.
  • Power Supplies: Provides isolation between the primary and secondary sides of switching power supplies.
  • Motor Control: Isolates motor control circuits from the microcontroller or control system.
  • Measurement Equipment: Used in instruments to isolate sensitive measurement circuits.
  • Telecommunications Equipment: Offers isolation in communication interfaces.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • Compact Package: Allows for high-density mounting on printed circuit boards.
  • Phototransistor Output: Offers a simple and reliable switching mechanism.
  • Low Input Current: Requires a low current to activate the LED.
  • High Collector-Emitter Voltage: Can withstand high voltages on the output side.
  • CTR (Current Transfer Ratio) Variation: The '-1' designation often indicates a specific CTR range. Consult the datasheet for precise values.

Benefits

  • Enhanced Safety: Protects personnel and equipment from dangerous voltage levels.
  • Improved Reliability: Reduces the risk of damage from voltage transients and noise.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.
  • Reduced Ground Loops: Prevents ground loops from interfering with signal integrity.
  • Increased Signal Integrity: Ensures accurate signal transmission by isolating circuits.

Additional Details

The TLP121-1 typically offers an isolation voltage in the kilovolt range. The specific Current Transfer Ratio (CTR) is a key parameter that defines the efficiency of signal transfer; the '-1' likely specifies a defined CTR range. Other important specifications include the forward voltage of the LED, the collector-emitter saturation voltage of the phototransistor, and the switching speeds. Always consult the datasheet for detailed electrical characteristics and application guidelines. The device is designed to meet industry safety standards. The operating temperature range is usually from -55°C to +100°C. Packaging options vary depending on the manufacturer's specific product offering.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess