EN
  • EN
  • DE

TLP181(GR-TPL)

Part No TLP181(GR-TPL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1099844-TLP181(GR-TPL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP181(GR-TPL) CAD Model

Description

The TLP181(GR-TPL) is a solid-state relay (SSR) designed and manufactured by Toshiba Semiconductor and Storage. It features optical isolation, employing an infrared LED to activate a MOSFET output. This design ensures electrical isolation and reliable switching for various applications requiring a long-lasting and dependable component.

Applications

  • Industrial Control Systems: Utilized in industrial automation to control motors, solenoids, and other electromechanical devices.
  • Security Systems: Integrated into security setups for effective signal isolation and dependable equipment control.
  • Heating, Ventilation, and Air Conditioning (HVAC): Control components inside HVAC setups for effective system management.
  • Lighting Control: Implemented for switching and dimming lights in both commercial and residential environments.
  • Test and Measurement Equipment: Provides the necessary isolation in sensitive testing equipment.
  • Medical Devices: Applied in essential medical devices, ensuring top-notch safety for both patients and operators.

Features

  • High Isolation Voltage: Offers impressive isolation between input and output, effectively guarding against sudden voltage changes.
  • Low On-Resistance: Ensures minimal power waste and heat generation through efficient energy usage.
  • Fast Switching Speed: Delivers fast action when compared to traditional mechanical relays, providing quicker response times.
  • Compact Package: Packaged in a compact design for optimal use on printed circuit boards.
  • Low Input Control Current: Requires very little input current for activation, seamlessly fitting into diverse setups.
  • Solid-State Reliability: Reliable solid-state build increases longevity and reduces maintenance needs.

Benefits

  • Enhanced Safety: Guarantees improved safety by averting both voltage and ground-related disruptions.
  • Increased Reliability: Solid-state build significantly boosts lifespan and lessens the need for replacements.
  • Reduced Power Consumption: Efficient use lowers power waste, saving energy.
  • Faster Switching: Speedy performance allows accurate real-time control and quicker feedback.
  • Compact Design: Small physical footprint optimizes area usage and allows for more compact devices.
  • Simplified Control: Easy integration into multiple circuit types thanks to its minimal input needs.

Additional Details

The TLP181(GR-TPL) works smoothly across typical industrial temperatures. Details about voltage, current, and insulation must be reviewed directly via the provided product specs. Conforms to RoHS guidelines, showcasing eco-friendly design.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0014 $60.0840
145+ $0.8224 $119.2480
220+ $0.7958 $175.0760
300+ $0.7704 $231.1200
390+ $0.7450 $290.5500
520+ $0.6676 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,181 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess