EN
  • EN
  • DE

TLP182(GB-TPLE(T

Part No TLP182(GB-TPLE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Transistor, 80V, 0.05A, SMD Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099854-TLP182(GB-TPLE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP182(GB-TPLE(T CAD Model

Description

The TLP182(GB-TPLE(T is a high-isolation, small outline photorelay manufactured by Toshiba Semiconductor and Storage. It's designed for a wide range of applications where electrical isolation between control and load circuits is essential. This photorelay offers a compact footprint, making it suitable for high-density board designs while maintaining excellent performance characteristics.

Applications

  • Industrial control systems: Used for isolating PLC outputs and inputs.
  • Measuring instruments: Providing isolation in sensitive measurement equipment.
  • Telecommunications: Isolation in telecommunication circuits.
  • Office automation equipment: Protecting sensitive circuits in printers, copiers, and other office equipment.
  • Solid State Relays (SSR): Implementation of SSR funtionality in various systems.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Small Outline Package: Compact design for space-saving applications.
  • Low On-Resistance: Ensures minimal voltage drop and power dissipation when the relay is conducting.
  • Fast Switching Speed: Enables rapid switching of signals.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Enhanced Safety: High isolation voltage protects control circuits from voltage spikes and surges.
  • Space Saving: Small package allows for high-density board designs.
  • Energy Efficiency: Low on-resistance minimizes power loss.
  • Reliable Performance: Designed for long-term reliability in demanding applications.
  • Reduced EMI: Optically isolated design reduces electromagnetic interference.

Additional Details

The TLP182 series photorelay typically incorporates an LED on the input side and a phototransistor or photodiode array on the output side. When current flows through the LED, it emits light, which activates the phototransistor/diode array, thus closing the relay. The specifications often include parameters such as input forward current, output voltage, on-resistance, and isolation voltage. Consult the datasheet for the precise ratings and characteristics for the TLP182(GB-TPLE(T variant.

This device ensures safe and efficient operation by providing a barrier against high voltages and noise, thus enhancing the overall performance and reliability of the systems in which it is used.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1577 $50.4640
775+ $0.1294 $100.2850
1,200+ $0.1254 $150.4800
1,650+ $0.1213 $200.1450
2,135+ $0.1173 $250.4355
2,855+ $0.1052 $300.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,030 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess