EN
  • EN
  • DE

DELL 540-BBUQ - BC57416 2x10GbE + 2x1GbE 1224N

Part No DELL 540-BBUQ - BC57416 2x10GbE + 2x1GbE 1224N
Manufacturer Dell
Catalog Network Cards
Description DELL 540-BBUQ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394968-DELL 540-BBUQ - BC57416 2x10GbE + 2x1GbE 1224N
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 540-BBUQ - BC57416 2x10GbE + 2x1GbE 1224N CAD Model

Description

The DELL 540-BBUQ network adapter brings a powerful combination of high-speed connectivity options to Dell servers, featuring the Broadcom BC57416 chipset. This adapter provides four ports: two optimized for 10GbE and two for 1GbE, making it a versatile solution for diverse network environments. With its high bandwidth capability, the 540-BBUQ is engineered to address the demands of virtualization, cloud computing, and high-performance computing, offering an effective way to enhance network throughput and reliability. The adapter's 10GbE ports significantly reduce data transfer times for bandwidth-intensive tasks, while the 1GbE ports allow for flexible connectivity to a wide range of network infrastructures. This juxtaposition of port speeds ensures that the adapter can serve a broad spectrum of data center requirements, from high-speed data transfers to general-purpose network connections. Furthermore, the 540-BBUQ supports advanced networking features like Quality of Service (QoS) and hardware-based offloads, optimizing performance and reducing CPU load. This dual-speed capability paired with its support for next-generation network features makes the DELL 540-BBUQ a comprehensive solution for enhancing network capacity and performance in Dell servers, ensuring they can meet the technical and operational demands of modern data centers.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26361-F3640-L304 - PLAN EP X710-DA4 4x10Gb SFP+ OCPv3 Adapter
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE7342E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41262HLCU - Dual Port 10 Gigabit Ethernet Controller QL41262HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5756-L202 - PIB EP 200Gb 2 port HDR ConnectX-6
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN CP 4x1Gbit Cu Intel I350-T4
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5717-L202 - PIB EP 100Gb/s Dual Port EDR HCA (Infiniband ConnectX-5)
Need more? Email Us
Fujitsu Electronics America, Inc.
Card D3262 PCIe Switch x16 (4x4)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE2742 32GB FC 2PORT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess