EN
  • EN
  • DE

TLP185(V4-TPL

Part No TLP185(V4-TPL
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757499-TLP185(V4-TPL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP185(V4-TPL CAD Model

Description

The TLP185(V4-TPL is a high-isolation, small outline photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of an infrared emitting diode (LED) optically coupled to a phototransistor. This configuration provides electrical isolation between the input and output circuits, making it suitable for applications requiring safety and noise immunity.

Applications

  • Programmable logic controllers (PLCs)
  • Inverter circuits
  • Switching power supplies
  • Industrial control equipment
  • Measurement equipment
  • Office automation equipment

Features

  • High isolation voltage: Provides high electrical isolation between input and output.
  • Small outline package: Saves board space in compact applications.
  • High current transfer ratio (CTR): Provides efficient signal transfer.
  • Low input current: Requires a low input current for operation.
  • High switching speed: Supports high-speed signal transmission.
  • RoHS compliant: Compliant with RoHS environmental regulations.

Benefits

  • Enhanced safety: High isolation voltage provides enhanced safety in hazardous environments.
  • Improved noise immunity: Electrical isolation minimizes noise interference.
  • Space-saving design: Small outline package allows for compact designs.
  • Efficient signal transfer: High CTR provides efficient signal transfer with low input current.
  • Versatile applications: Suitable for a wide range of industrial and commercial applications.

Additional Details

The TLP185(V4-TPL features a minimum isolation voltage of 3750Vrms. The current transfer ratio (CTR) varies with the input current and temperature. The forward voltage of the LED is typically around 1.2V. The collector-emitter breakdown voltage of the phototransistor is typically greater than 80V. This photocoupler comes in a 4-pin SO4 package. The operating temperature range typically spans from -55°C to +110°C. It is commonly used for isolating digital signals in noisy environments and providing safety isolation in high-voltage applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess