EN
  • EN
  • DE

TLP185(YH-TPRSE(T

Part No TLP185(YH-TPRSE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocplr SO6 Ctr 75-150%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099870-TLP185(YH-TPRSE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP185(YH-TPRSE(T CAD Model

Description

The TLP185(YH-TPRSE(T) is a photorelay manufactured by Toshiba Semiconductor and Storage, designed to offer galvanic isolation between control and load circuits. Its features make it well-suited for various applications that require a combination of high isolation and a compact footprint.

Applications

  • Power Metering: Isolation in smart power meters.
  • Battery Management Systems (BMS): Isolation of battery monitoring circuits.
  • Energy Storage Systems: Providing isolation in energy storage applications.
  • Industrial Robots: Isolation of control signals in robotic systems.
  • Uninterruptible Power Supplies (UPS): Providing isolation in UPS circuits.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation.
  • Small Outline Package: Compact size ideal for space-constrained designs.
  • Low On-Resistance: Minimizes power dissipation.
  • Fast Switching: High-speed switching capability.
  • Safety Certifications: Compliant with relevant safety and isolation standards.

Benefits

  • Enhanced Safety: Protects control circuits from high voltages and surges.
  • Compact Design: Enables integration into small devices.
  • Energy Efficiency: Reduces power consumption due to low on-resistance.
  • Reliable Performance: Provides consistent and reliable operation.
  • Reduced EMI: Optical isolation reduces electrical noise.

Additional Details

The TLP185 series photorelay consists of an input LED and an output phototransistor or photodiode array. When current flows through the LED, it emits light, activating the phototransistor/diode array, thus closing the relay. Typical specifications include input forward current, output voltage, on-resistance, and isolation voltage. Refer to the datasheet for the TLP185(YH-TPRSE(T) variant for precise electrical characteristics.

This device is designed for applications where safety and isolation are crucial, ensuring reliable performance in challenging environments.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess