EN
  • EN
  • DE

TLP202A(TP,F)

Part No TLP202A(TP,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description Relay Ssr 50MA 1.3V Dc-in 0.4A 60V 8-PIN Sop T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Input Current 50 mA
Isolation Voltage 1.5 kV
Max Input Current 50 mA
Max Input Voltage 1.3 V
Maximum Operating Temperature 85 °C
Max Output Current 400 mA
Max Output Voltage 60 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
Output Current 400 mA
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 1099876-TLP202A(TP,F)
Categories Solid State Relays
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP202A(TP,F) CAD Model

Description

The TLP202A(TP,F) is a solid state relay from Toshiba Semiconductor and Storage. It is designed for surface mount technology (SMT) and comes in a SOP package.

  • Mounting Technology: SMT (Surface Mount Technology)
  • Package: SOP
  • Pins: 8
  • Maximum Input Voltage: 1.3 V
  • Isolation Voltage: 1.5 kV
  • Output Current: 400 mA
  • Input Current: 50 mA
  • Category: Solid State Relay
  • Alternatives: G3VM-61G1, G3VM-61H1, G3VM-61G2, TLP3122(F), TLP172ATPF, and TLP172A(F)
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85 °C
  • Throw Configuration: SPST
  • Maximum Output Voltage: 60 V

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 5A 100-240V
Need more? Email Us
Omron
SSR RELAY 35A 200-480V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess