EN
  • EN
  • DE

TLP2160(F)

Part No TLP2160(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Logic Output
Description OPTOISO 2.5KV 2CH PUSH PULL 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 20kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Channel Output Current 10mA
Data Rate 20MBd
Propagation Delay tpLH / tpHL (Max) 40ns, 40ns
Rise and Fall Time 15ns, 15ns
Forward Voltage 1.55V
Continuous forward current- Max 25mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 097722-TLP2160(F)
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP2160(F) CAD Model

Description

The Toshiba Semiconductor and Storage TLP2160(F) is an optocoupler with a push-pull and totem pole output type.

  • Data Rate: 20MBd
  • Forward Voltage: 1.55V
  • Input Type: DC
  • Channels: two channels with 2/0 inputs on side 1/side 2
  • Common Mode Transient Immunity: 20kV/μs
  • Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
  • Isolation Voltage: 2500Vrms
  • Category: isolator
  • Status: active
  • Operating Temperature: -40°C to 125°C
  • Package: 8-SO
  • Supply Voltage: 2.7V to 5.5V
  • Rise and Fall Time: 15ns, 15ns
  • Channel Output Current: 10mA
  • Continuous Forward Current-Max: 25mA

You May Also Be Interested in

Renesas Electronics America
HI-SPD OPTOCPLR 6PIN SDIP
Lowest to $1.1296
Toshiba Semiconductor and Storage
OPTOISO 5KV PUSH PULL 6DIP GW
Lowest to $0.6303
Toshiba Semiconductor and Storage
OPTOISO 5KV 2CH OPN COL 8DIP
Lowest to $2.1912
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $0.7864
Renesas Electronics America
HI-SPD OPTOCPLR SO-5
Lowest to $2.0444
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
CEL
OPTOISO 2.5KV OPEN COLL 8SSOP
Lowest to $2.5052
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $2.6115
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $0.8211

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0322 $51.6100
120+ $0.8470 $101.6400
185+ $0.8205 $151.7925
255+ $0.7940 $202.4700
330+ $0.7676 $253.3080
440+ $0.6882 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess