EN
  • EN
  • DE

TLP2160(TP

Part No TLP2160(TP
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Logic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757504-TLP2160(TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP2160(TP CAD Model

Description

The TLP2160(TP is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It is an electronic device that switches an electrical circuit on or off without using mechanical parts. It typically consists of an LED, a photodetector, and a switching element (usually a MOSFET). The TLP2160(TP offers electrical isolation between the control circuit and the load circuit.

Applications:

  • Industrial Control Systems: Used to control various industrial equipment, such as motors, valves, and heaters.
  • Security Systems: Employed in security systems to switch alarms, lights, and other devices.
  • Lighting Control: Used to control lighting systems in buildings and other environments.
  • Heating, Ventilation, and Air Conditioning (HVAC) Systems: Integrated into HVAC systems for controlling fans, compressors, and other components.
  • Medical Equipment: Used in medical devices where electrical isolation is crucial.

Features:

  • Solid-State Relay (SSR): Provides reliable and long-lasting switching without mechanical parts.
  • Electrical Isolation: Offers high electrical isolation between the control circuit and the load circuit.
  • Low On-Resistance: Minimizes power dissipation in the switched circuit.
  • Fast Switching Speed: Enables fast switching operation for responsive control.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Increased Reliability: Eliminates mechanical wear and tear, resulting in longer lifespan and improved reliability.
  • Electrical Isolation: Protects control circuits from high voltages and currents.
  • Reduced Power Consumption: Low on-resistance minimizes power losses.
  • Fast Response Time: Enables rapid switching for precise control.
  • Quiet Operation: Operates silently compared to mechanical relays.

Additional Details:

The TLP2160(TP has specific voltage and current ratings. The isolation voltage is a critical parameter that determines the level of electrical isolation between the input and output circuits. The (TP) suffix likely indicates the specific packaging. Refer to the official Toshiba Semiconductor and Storage datasheet for complete technical specifications, including the input and output voltage ranges, load current capacity, isolation voltage, and operating temperature range. The datasheet will also detail the switching characteristics and safety certifications.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/μs CMTI 6-SO
Need more? Email Us
ON Semiconductor
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output
Lowest to $4.1053
Broadcom Limited
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOCOUPLER TRANS
Lowest to $1.0416
QT Optoelectronics
OPTO.
Lowest to $1.2929
ON Semiconductor
OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Lowest to $1.1769
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
Toshiba Semiconductor and Storage
15MBPS HIGH SPEED COUPLER; SO6;
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8303 $53.9695
130+ $0.7768 $100.9840
200+ $0.7500 $150.0000
290+ $0.6964 $201.9560
375+ $0.6696 $251.1000
470+ $0.6429 $302.1630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,563 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess