EN
  • EN
  • DE

TLP2301(GB-TPL

Part No TLP2301(GB-TPL
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1607+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742627-TLP2301(GB-TPL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP2301(GB-TPL CAD Model

Description

The Toshiba TLP2301(GB-TPL is a high-speed logic output photocoupler. It consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a high-speed photodiode and a logic gate circuit. This configuration allows for electrical isolation between the input and output sides while enabling fast data transfer. It is ideal for applications requiring high-speed signal transmission with galvanic isolation.

Applications:

  • Digital Logic Isolation: Used for isolating digital logic circuits, preventing ground loops and noise interference.
  • Microcontroller Interfaces: Employed for interfacing microcontrollers with external devices, such as sensors and actuators.
  • Programmable Logic Controllers (PLCs): Utilized in PLCs for isolating input and output signals.
  • Power Supply Isolation: Found in power supplies for isolating the primary and secondary sides.
  • High-Speed Data Transmission: Used for transmitting data at high speeds with electrical isolation.
  • Industrial Control Systems: Integrated in industrial control systems for isolating control signals.

Features:

  • High-Speed Operation: Supports high-speed data transmission rates.
  • Logic Output: Provides a logic-level output compatible with digital circuits.
  • Galvanic Isolation: Offers electrical isolation between the input and output sides.
  • Low Input Current: Requires a low input current for activation.
  • Wide Operating Temperature Range: Operates over a broad temperature range, suitable for various environments.
  • Compact Package: Available in a small package for space-constrained applications.
  • High Common-Mode Transient Immunity: Provides high immunity to noise.

Benefits:

  • Electrical Isolation: Prevents ground loops and noise interference, improving system reliability.
  • Fast Data Transmission: Enables high-speed data transfer without compromising isolation.
  • Compatibility with Digital Circuits: Logic output is directly compatible with digital logic circuits.
  • Versatile Applications: Suitable for a wide range of applications requiring isolation and high-speed data transmission.

Additional Details: The TLP2301(GB-TPL requires a supply voltage for the output logic gate. It's crucial to follow the recommended operating conditions and external component values specified in the Toshiba datasheet. The datasheet also provides detailed information on the isolation voltage, switching characteristics, and package dimensions. Consideration of creepage and clearance distances is important in high-voltage applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2306 $50.7320
530+ $0.1892 $100.2760
820+ $0.1833 $150.3060
1,130+ $0.1774 $200.4620
1,460+ $0.1715 $250.3900
1,955+ $0.1537 $300.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,800 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess