EN
  • EN
  • DE

TLP2719(TPE(O

Part No TLP2719(TPE(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocplr, Digital, 1MBPS, 5KV, SOP-6 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019265-TLP2719(TPE(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP2719(TPE(O CAD Model

Description

The TLP2719(TPE(O is a high-speed, high-CMR (Common Mode Rejection) photocoupler manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring galvanic isolation between a control circuit and a high-voltage or high-current circuit. This photocoupler utilizes an infrared LED optically coupled to a phototransistor, providing excellent isolation characteristics and high-speed switching performance. It is commonly used in inverters, servo amplifiers, and industrial control equipment.

Applications:

  • Inverters
  • Servo amplifiers
  • Industrial control equipment
  • Programmable logic controllers (PLCs)
  • Power supplies

Features:

  • High common-mode transient immunity: ±20 kV/μs (min)
  • High isolation voltage: 5000 Vrms (min)
  • High-speed switching: 0.8 μs (typ.) turn-on time, 0.8 μs (typ.) turn-off time
  • Operating temperature: -40°C to +100°C
  • Supply voltage: 4.5 V to 5.5 V
  • Creepage distance: 8 mm (min)
  • Clearance distance: 8 mm (min)
  • Compact SO6 package

Benefits:

  • Excellent noise immunity due to high CMR, ensuring reliable operation in noisy environments.
  • Safe isolation between circuits with a high isolation voltage rating.
  • Fast switching speed enables high-frequency operation.
  • Wide operating temperature range allows use in harsh environments.
  • Compact size for space-saving designs.

Additional Details:

The TLP2719(TPE(O provides a high level of galvanic isolation, protecting sensitive control circuits from high-voltage or high-current transients. The device uses an internal shield to improve common-mode transient immunity. It features a wide operating temperature range, making it suitable for industrial applications. The SO6 package allows for surface mounting and efficient use of board space. The forward current of the LED is typically 5mA. The output transistor collector-emitter voltage is rated for 80V. This photocoupler is designed to meet international safety standards for reinforced isolation.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,967 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess