The TLP281BL is a four-channel, high-density, surface-mount optocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode coupled with a silicon phototransistor in each channel. It provides high isolation voltage and current transfer ratio (CTR), making it ideal for isolating low voltage control circuits from high voltage power circuits.
Applications
- Programmable Logic Controllers (PLCs)
- Switching Power Supplies
- AC/DC Inverters
- Digital Logic Input Isolation
- Microprocessor System I/O Isolation
Features
- Four Channels in a Single Package: High-density integration for space saving.
- High Isolation Voltage: Provides reinforced insulation for safety.
- High Current Transfer Ratio (CTR): Efficient signal transfer.
- Low Input Current: Minimizes power consumption.
- Surface Mount Package: Enables automated assembly.
Benefits
- Enhanced Safety: Protects control circuits from high voltage transients.
- Reduced Board Space: Integrates multiple channels into a single package.
- Improved System Efficiency: High CTR minimizes power loss.
- Simplified Design: Reduces component count and simplifies circuit layout.
- Increased Reliability: Provides robust electrical isolation.
Additional Details
The TLP281BL offers a high isolation voltage, typically 3750Vrms or higher. The current transfer ratio (CTR) is a crucial specification, indicating the ratio of output collector current to input forward current. The low input current requirements make it compatible with various low-power logic circuits. The surface mount package allows for efficient automated assembly, reducing manufacturing costs. The four channels allow for multiple signals to be isolated with a single component. The TLP281 series is a commonly used optocoupler for a variety of industrial and consumer applications.