EN
  • EN
  • DE

TLP281GB(GB-TPF)

Part No TLP281GB(GB-TPF)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOP4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 720839-TLP281GB(GB-TPF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP281GB(GB-TPF) CAD Model

Description

The TLP281GB(GB-TPF) is a four-channel optocoupler from Toshiba Semiconductor and Storage. It provides electrical isolation between input and output circuits, protecting sensitive components from high voltage and noise.

Applications

  • Microcontroller Isolation: Isolating microcontroller circuits from high-voltage power supplies or noisy environments.
  • Signal Isolation: Isolating sensitive signal paths to prevent interference.
  • Power Supply Isolation: Providing galvanic isolation in power supplies.
  • Industrial Control Systems: Isolating control signals in industrial equipment.

Features

  • Four Channels: Contains four independent optocoupler channels in a single package.
  • High Isolation Voltage: Provides high voltage isolation between input and output.
  • Low Input Current: Requires a low input current to activate the output.
  • Compact Package: Saves board space in dense circuit designs.

Benefits

  • Electrical Isolation: Protects circuits from high voltage and noise.
  • Simplified Circuit Design: Reduces the need for complex isolation circuits.
  • Increased System Reliability: Enhances the overall reliability of the system.
  • Space Saving: Compact package allows for smaller and more efficient designs.

Additional Details

The TLP281GB(GB-TPF) has a specified isolation voltage, typically several kilovolts. The current transfer ratio (CTR) is an important parameter, indicating the efficiency of the optocoupler. The input forward voltage and current are also crucial specifications. The output is typically a transistor output, which can be used to drive a variety of loads. It is packaged in a small SOIC package. The datasheet provides detailed information on the electrical characteristics, including voltage ratings, current ratings, and switching speeds. Proper biasing is essential for optimal performance. A series resistor is required on the input side to limit the current through the LED. The output side may also require a pull-up or pull-down resistor, depending on the application. The TLP281GB(GB-TPF) provides a compact and reliable solution for electrical isolation in a wide range of applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9459 $59.6754
13+ $9.3042 $120.9546
20+ $8.9834 $179.6680
28+ $8.3418 $233.5704
36+ $8.0209 $288.7524
45+ $7.7001 $346.5045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,530 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess