EN
  • EN
  • DE

TLP290-4(V4GBTPE(T

Part No TLP290-4(V4GBTPE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099915-TLP290-4(V4GBTPE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP290-4(V4GBTPE(T CAD Model

Description

The TLP290-4(V4GBTPE(T is a quad-channel photocoupler from Toshiba Semiconductor and Storage. It features four gallium arsenide (GaAs) light-emitting diodes (LEDs) optically coupled to silicon phototransistors, providing electrical isolation between input and output circuits. This multi-channel design offers a compact solution for applications requiring multiple isolated channels.

Applications

  • Programmable Logic Controllers (PLCs): Input/output isolation for multiple channels.
  • Microcomputer Interfaces: Parallel data isolation between microcontrollers and peripherals.
  • Inverter Control Systems: Multiple signal isolation in inverter control circuits.
  • Industrial Automation Equipment: General-purpose isolation in industrial control systems.
  • Data Acquisition Systems: Isolation of multiple analog or digital input channels.

Features

  • Quad Channel Configuration: Four independent isolation channels in a single package.
  • High Isolation Voltage: Offers robust electrical isolation between input and output circuits.
  • DIP-16 Package: Standard DIP package for easy through-hole mounting.
  • Good Current Transfer Ratio (CTR): Ensures efficient signal transfer between input and output.
  • Low Input Current: Minimizes power consumption.

Benefits

  • Space Saving: Integrates four isolation channels into a single package, reducing board space requirements.
  • Enhanced System Safety: Provides electrical isolation, protecting sensitive circuits from voltage spikes and noise.
  • Improved Noise Immunity: Reduces the effects of electrical noise on signal transmission.
  • Simplified Circuit Design: Streamlines the design of multi-channel isolation circuits.
  • Increased System Reliability: Robust design ensures stable and dependable performance.

Additional Details

The TLP290-4(V4GBTPE(T is typically housed in a DIP-16 package. The '(V4GBTPE(T' likely indicates specific electrical characteristics, packaging configurations, and possibly tape and reel options. Detailed specifications, including current transfer ratio, isolation voltage, operating temperature range, and other relevant parameters, can be found in the Toshiba datasheet. This device is well-suited for applications that demand compact, multi-channel isolation solutions. Be sure to consult the datasheet for recommended operating conditions and sample application circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5043 $50.4300
245+ $0.4138 $101.3810
375+ $0.4009 $150.3375
520+ $0.3880 $201.7600
670+ $0.3750 $251.2500
895+ $0.3362 $300.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess