EN
  • EN
  • DE

TLP290GB/HMHAA280R2

Part No TLP290GB/HMHAA280R2
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727874-TLP290GB/HMHAA280R2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP290GB/HMHAA280R2 CAD Model

Description

The TLP290GB/HMHAA280R2 is a surface mount photocoupler manufactured by Toshiba Semiconductor and Storage. It provides electrical isolation between input and output circuits, protecting sensitive control circuitry from high voltages or noisy environments.

Applications

  • Programmable Logic Controllers (PLCs): Isolating input and output signals in industrial control systems.
  • Inverter Circuits: Providing isolation in inverter circuits for motor drives and power supplies.
  • Microcomputer Interfaces: Isolating microcomputers from external circuits to prevent damage from voltage spikes or noise.
  • Power Supply Isolation: Isolating primary and secondary circuits in power supplies for safety and performance.
  • General Purpose Isolation: Providing electrical isolation in various electronic circuits.

Features

  • High Isolation Voltage: Provides high voltage isolation between input and output.
  • Compact Package: Small surface mount package saves board space.
  • CTR (Current Transfer Ratio): Guarantees a minimum current transfer ratio for efficient signal transfer.
  • High-Speed Switching: Supports high-speed switching for fast signal transmission.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Electrical Isolation: Provides electrical isolation between circuits, protecting sensitive components from high voltages and noise.
  • Improved System Reliability: Enhances system reliability by preventing ground loops and voltage transients.
  • Reduced Board Space: Small package allows for compact circuit designs.
  • Efficient Signal Transfer: High CTR ensures efficient signal transfer between input and output.
  • Environmental Compliance: RoHS compliance ensures environmental compatibility.

Additional Details

The TLP290GB/HMHAA280R2 is a four-pin photocoupler, containing an LED on the input side and a phototransistor on the output side. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow through the output circuit. The electrical isolation is achieved because the signal is transferred optically rather than electrically. The device is designed for use in a wide range of applications requiring electrical isolation.

The photocoupler is commonly used in situations where it is necessary to isolate sensitive control circuits from potentially dangerous voltage levels. It's characterized by a high isolation voltage rating, which indicates the maximum voltage that the device can withstand between input and output. The current transfer ratio (CTR) is an important parameter that indicates the efficiency of signal transfer. A higher CTR value indicates that the output current will be a larger percentage of the input current. This device is suitable for various isolation applications in industrial and consumer electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess