EN
  • EN
  • DE

TLP291(BL-TP,SE

Part No TLP291(BL-TP,SE
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 3.75KV TRANS 4-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 15 Weeks
Features Optoisolator Transistor Output 3750Vrms Channel 4-SO
Manufacturer Toshiba Semiconductor and Storage
Package Reel - TR
Operating Temperature Range -55°C ~ 110°C
Mounting Surface Mount
Package 4-SOIC (0.179", 4.55mm Width)
Case / Package 4-SO
Family Name TLP291
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number TLP291BLTPSE, TLP291(BL-TPSECT, TLP291(BL-TP,SE(T, TLP291(BL-TPSE(TCT, TLP291(BL-TPSE(TDKR-ND, TLP291(BL-TPSE(TTR, TLP291(BL-TPSETR, TLP291BLTPSET, TLP291(BL-TPSE(TCT-ND, TLP291(BL-TPSE(TDKR, TLP291(BL-TPSE(TTR-ND, TLP291(BL-TPSEDKR, TLP291(BL-TP,SETR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900013-TLP291(BL-TP,SE
Ultra Librarian 3D Model Ultra Librarian TLP291(BL-TP,SE CAD Model

Description

The TLP291(BL-TP,SE is a small outline transistor photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon NPN phototransistor. This photocoupler provides electrical isolation between the input and output circuits, making it ideal for applications where safety and noise immunity are critical.

Applications:

  • Programmable Logic Controllers (PLCs): Isolating input/output signals in industrial control systems.
  • Computer Peripherals: Interfacing computers with external devices while providing electrical isolation.
  • Telecommunications Equipment: Isolating signal lines in telecom systems to prevent ground loops and noise.
  • Power Supplies: Feedback control and isolation in switched-mode power supplies.
  • Measurement Equipment: Isolating sensitive measurement circuits from noisy environments.

Features:

  • Small Outline Package (SOP): Compact size for space-saving applications.
  • High Isolation Voltage: Provides electrical isolation between input and output circuits.
  • Current Transfer Ratio (CTR): High current transfer ratio for efficient signal transmission.
  • Low Input Current: Requires a small input current to activate the LED.
  • High Collector-Emitter Voltage: Withstands high voltage levels in the output circuit.
  • UL Recognized: Complies with Underwriters Laboratories (UL) safety standards.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Electrical Isolation: Prevents ground loops and noise from affecting sensitive circuits.
  • Safety: Provides a safety barrier between high-voltage and low-voltage circuits.
  • Compact Design: Small outline package saves valuable board space.
  • Reliable Performance: High isolation voltage and current transfer ratio ensure reliable signal transmission.
  • Compliance: Meets UL safety standards and RoHS environmental requirements.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.

Additional Details:

The TLP291(BL-TP,SE photocoupler features a gallium arsenide infrared emitting diode (LED) and a silicon NPN phototransistor, which are optically coupled. When current flows through the LED, it emits infrared light, which activates the phototransistor and allows current to flow in the output circuit. The device's high isolation voltage provides a safety barrier between the input and output circuits, protecting sensitive components from high-voltage transients. The high current transfer ratio (CTR) ensures efficient signal transmission, minimizing power consumption. The low input current requirement makes it suitable for use with low-power microcontrollers and other signal sources. It is commonly used in programmable logic controllers (PLCs), computer peripherals, telecommunications equipment, power supplies, and measurement equipment.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2651 $50.3690
460+ $0.2176 $100.0960
715+ $0.2108 $150.7220
985+ $0.2040 $200.9400
1,270+ $0.1972 $250.4440
1,700+ $0.1768 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess