EN
  • EN
  • DE

TLP292-4(GB-TP

Part No TLP292-4(GB-TP
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840553-TLP292-4(GB-TP
Ultra Librarian 3D Model Ultra Librarian TLP292-4(GB-TP CAD Model

Description

The TLP292-4(GB-TP is a quad-channel photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of four infrared emitting diodes (IREDs) optically coupled to four phototransistors within a single package. This provides electrical isolation between four independent circuits. The (GB-TP) likely designates specific gain binning and packaging options.

Applications

  • Programmable Logic Controllers (PLCs)
  • Factory Automation Systems
  • Data Acquisition Systems
  • Multiplexed Signal Isolation
  • Industrial Control Systems

Features

  • High Isolation Voltage: Typically 2500 Vrms to 3750 Vrms (depending on the specific variant)
  • Compact Package: 16-pin SO16
  • Operating Temperature: -55°C to +110°C
  • Four Channels in a Single Package
  • Lead-Free Construction

Benefits

  • Provides electrical isolation between multiple circuits, protecting sensitive components from voltage spikes and ground loops.
  • Saves significant board space compared to using multiple single-channel photocouplers.
  • Ensures reliable performance in demanding industrial environments.
  • Simplifies circuit design by integrating four isolation channels into one device.
  • Complies with environmental regulations.

Additional Details

The TLP292-4(GB-TP offers a high isolation voltage, which can range from 2500 Vrms to 3750 Vrms, depending on the specific model. The compact 16-pin SO16 package allows for efficient use of board space. The device operates over a wide temperature range, from -55°C to +110°C. Having four channels within a single package simplifies design and reduces component count. It also features lead-free construction, in compliance with environmental standards. The suffix (GB-TP) likely designates options relating to gain binning and specific tape packaging.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6366 $50.9280
195+ $0.5224 $101.8680
300+ $0.5061 $151.8300
410+ $0.4897 $200.7770
530+ $0.4734 $250.9020
710+ $0.4244 $301.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,860 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess