EN
  • EN
  • DE

TLP293(BLL-TPL,E(T

Part No TLP293(BLL-TPL,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SO T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 4
RoHS Non-Compliant
Win Source Part Number 1013096-TLP293(BLL-TPL,E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP293(BLL-TPL,E(T CAD Model

Description

The TLP293(BLL-TPL,E(T is a general purpose Photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of an infrared emitting diode, optically coupled to a phototransistor. This device provides electrical isolation between the input and output sides. The BLL-TPL,E(T likely refers to a specific packaging and taping option.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation between control signals and external devices.
  • Office Automation Equipment: Used in copiers, printers, and other office equipment for signal isolation.
  • Air Conditioners: Employed in air conditioning systems for isolating control signals.
  • General Purpose Isolation: Utilized in a wide range of applications where electrical isolation is required.
  • Switching Power Supplies: Provides feedback isolation.

Features:

  • High Isolation Voltage: Ensures a high level of electrical isolation between the input and output.
  • Compact Package: Available in a small package for space-saving designs.
  • High Collector-Emitter Voltage: Can withstand high voltage levels on the output side.
  • Low Input Current: Requires a low input current for activation of the LED.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Electrical Isolation: Prevents ground loops and provides protection against high voltages.
  • Improved System Reliability: Enhances system reliability by isolating sensitive circuits from noise and interference.
  • Simplified Design: Simplifies circuit design by providing a simple and effective isolation solution.
  • Safety: Improves safety by isolating high voltage circuits from user interfaces.
  • Versatility: Suitable for a wide range of applications requiring electrical isolation.

Additional Details:

The TLP293(BLL-TPL,E(T requires a current limiting resistor in series with the input LED. The value of this resistor should be selected based on the input voltage and the desired forward current. An external pull-up resistor is typically required on the output side to provide a defined output voltage level. The isolation voltage and current transfer ratio (CTR) are key parameters to consider when selecting this photocoupler. Refer to the datasheet for detailed specifications, including operating temperature range and recommended operating conditions. The BLL-TPL,E(T suffix likely refers to a specific tape and reel packaging configuration for automated assembly. Always consult the official Toshiba Semiconductor and Storage datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Texas Instruments
Current Mode PWM Controller 2A 1000kHz 20-Pin CLLCC Tube
Need more? Email Us
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289
TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,400 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess