The TLP293(Y-TPL.E(T is a small outline photocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for high-density mounting applications and offers reinforced insulation.
Applications:
- Programmable Logic Controllers (PLCs)
- Factory automation equipment
- Inverter control
- Power supplies
- Measuring instruments
Features:
- Small outline package (SO4), saving board space
- High isolation voltage (3750 Vrms), providing safety and protection
- Current transfer ratio (CTR) of 50% to 600%, offering flexibility in circuit design
- Operating temperature range of -55°C to 110°C, suitable for industrial environments
- Lead-free, promoting environmental responsibility
Benefits:
- Space-saving design allows for higher component density on circuit boards.
- Enhanced safety and protection due to high isolation voltage between input and output.
- Versatile application due to a wide range of current transfer ratios.
- Reliable operation in harsh industrial environments due to wide operating temperature range.
- Environmentally friendly product by conforming to lead-free standards.
Additional Details:
The TLP293(Y-TPL.E(T features a collector-emitter voltage of 80V and a collector current of 50mA. The isolation voltage is rated at 3750 Vrms for one minute. The typical forward voltage of the infrared LED is 1.2V, and the typical collector-emitter saturation voltage is 0.1V. This photocoupler is ideal for applications where galvanic isolation is required to protect sensitive circuits from high voltages or to prevent ground loops.
The 'Y' rank in the part number indicates a specific CTR range, and the suffix 'TPL' refers to the tape and reel packaging for automated assembly.