EN
  • EN
  • DE

TLP3010

Part No TLP3010
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099938-TLP3010
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3010 CAD Model

Description

The TLP3010 is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It integrates an infrared light-emitting diode (LED) and a phototriac to provide electrical isolation and control AC loads. The TLP3010 is designed for applications requiring silent, reliable switching of AC power, replacing traditional electromechanical relays in many scenarios.

Applications

  • AC Load Switching: Switching AC loads in various electronic devices.
  • Industrial Control Systems: Controlling AC motors, heaters, and other industrial equipment.
  • Home Appliances: Switching AC power in appliances such as washing machines, refrigerators, and air conditioners.
  • Lighting Control: Controlling incandescent and fluorescent lighting.
  • Office Automation Equipment: Switching AC power in printers, copiers, and other office equipment.

Features

  • High Isolation Voltage: Provides robust electrical isolation between the control input and the AC load.
  • Zero-Crossing Detection: Reduces switching noise and extends the life of the load.
  • Low Input Trigger Current: Requires a low input current to activate the triac.
  • Compact Package: DIP-6 package for easy board mounting.
  • High Surge Current Capability: Handles high inrush currents associated with certain loads.

Benefits

  • Silent Operation: Eliminates the clicking noise associated with electromechanical relays.
  • Long Lifespan: Solid-state design offers a longer lifespan compared to electromechanical relays.
  • Improved Reliability: Solid-state design is more resistant to shock and vibration.
  • Simplified Circuit Design: Easy to implement in various circuits.
  • Reduced EMI: Zero-crossing detection minimizes electromagnetic interference.

Additional Details

The TLP3010 typically comes in a DIP-6 package. Key specifications include the isolation voltage, on-state current, off-state leakage current, and trigger current. The zero-crossing detection feature ensures that the triac switches only when the AC voltage is near zero, reducing voltage transients and extending the life of the connected load. Consult the Toshiba datasheet for detailed electrical characteristics, recommended operating conditions, and application circuits. The TLP3010 is a popular choice for applications requiring reliable and silent AC switching.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess