EN
  • EN
  • DE

TLP3022

Part No TLP3022
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Triac, SCR Output
Description TOSHIBA PHOTOCOUPLER GaAs IRED & PHOTO-TRIAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Triac,SCR Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218180-TLP3022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3022 CAD Model

Description

The TLP3022 is a photocoupler featuring a gallium arsenide infrared emitting diode (LED) optically coupled to a silicon photo-triac. This device is designed for applications that require electrical isolation and the ability to switch AC loads. The Toshiba Semiconductor and Storage component allows a low-current DC signal to control a higher-voltage AC circuit.

Applications

  • Solid State Relays (SSRs): Used as a key component in SSRs to switch AC loads without mechanical contacts.
  • Industrial Control Systems: Provides isolated control for industrial automation equipment.
  • Lighting Control Systems: Implemented for dimming and switching AC-powered lighting.
  • Motor Control: Used in various motor control applications requiring electrical isolation.
  • Appliance Control: Found in appliances like washing machines and dryers for switching AC loads.

Features

  • High Isolation Voltage: Provides electrical isolation between the input and output circuits.
  • Photo-Triac Output: Uses a photo-triac to switch AC loads, offering a reliable and efficient solution.
  • Low Trigger Current: Requires only a small input current to activate the triac, reducing power consumption.
  • Compact Package: Comes in a small, space-saving package suitable for high-density circuit boards.
  • RoHS Compliant: Meets environmental standards by being free of hazardous substances.

Benefits

  • Enhanced Safety: Protects control circuits from high-voltage AC power.
  • Increased Reliability: Solid-state design offers longer lifespan compared to mechanical relays.
  • Noise Reduction: Isolates circuits, minimizing electrical noise interference.
  • Simplified Circuit Design: Makes designing AC load control circuits easier.
  • Reduced Maintenance: Solid-state design minimizes maintenance needs.

Additional Details

The TLP3022 photocoupler functions by emitting infrared light when the LED is forward biased. This light activates the photo-triac, enabling the AC load to be switched. The device's characteristics, such as the forward current of the LED and the blocking voltage of the triac, are crucial for proper operation.

Important specifications include the repetitive peak off-state voltage (VDRM), on-state RMS current (IT(RMS)), and isolation voltage (Viso). The operating temperature range typically spans from -30°C to +100°C. Proper thermal management is essential to maintain the device's reliability and prevent overheating.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3583
Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
Need more? Email Us
Sharp Microelectronics
Lowest to $10.8258
Vishay
Optocoupler, Non Zero Crossing Phototriac, 1.5 kV/uS dV/dt, 600 V
Lowest to $0.5876
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $0.6061
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 4KV PWR TRIAC 6DIP
Lowest to $15.0889
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $2.9104

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess