EN
  • EN
  • DE

TLP3122A(TPL

Part No TLP3122A(TPL
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840561-TLP3122A(TPL
Ultra Librarian 3D Model Ultra Librarian TLP3122A(TPL CAD Model

Description

The TLP3122A(TPL is a solid state relay (SSR) from Toshiba Semiconductor and Storage. It integrates an infrared LED, a photovoltaic generator array, and MOSFETs to provide electrical isolation and switching capabilities. The device is designed for applications requiring reliable switching and isolation from control signals.

Applications:

  • Industrial Control Systems: Used for switching various loads in industrial automation equipment.
  • Heating, Ventilation, and Air Conditioning (HVAC) Systems: Controls heating elements, fans, and other components.
  • Power Metering: Enables reliable switching in energy measurement applications.
  • Security Systems: Used for switching alarm circuits and other security-related devices.
  • Office Automation Equipment: Controls motors and other loads in printers, copiers, and other office machines.

Features:

  • High Isolation Voltage: Provides galvanic isolation between input and output.
  • Low On-Resistance: Minimizes power dissipation during switching.
  • High Output Current: Can switch relatively high currents.
  • Fast Switching Speed: Enables rapid switching operations.
  • Compact Package: Allows for high-density mounting.

Benefits:

  • Improved Safety: Galvanic isolation protects against high voltage hazards.
  • Increased Reliability: Solid-state design enhances lifespan and reduces maintenance.
  • Reduced Power Consumption: Low on-resistance minimizes power loss.
  • Enhanced Control: Precise switching enables accurate control of loads.
  • Simplified Design: Easy to integrate into various circuit designs.

Additional Details:

The TLP3122A(TPL boasts a high isolation voltage, typically several kilovolts, making it suitable for demanding safety applications. Its low on-resistance minimizes heat generation and power dissipation during operation. The device's fast switching speed is beneficial in applications requiring quick response times. It is available in surface-mount packages for streamlined manufacturing. The operating temperature range is designed to meet industrial requirements.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us
Omron
RELAY
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5997 $63.9880
90+ $1.3132 $118.1880
140+ $1.2717 $178.0380
190+ $1.2312 $233.9280
245+ $1.1897 $291.4765
325+ $1.0672 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess