EN
  • EN
  • DE

TLP350(TP5,F)

Part No TLP350(TP5,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Isolators - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Isolators - Gate Drivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218201-TLP350(TP5,F)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP350(TP5,F) CAD Model

Description

The TLP350(TP5,F) is an IGBT gate drive optocoupler manufactured by Toshiba Semiconductor and Storage. It's designed to provide electrical isolation and drive IGBTs and power MOSFETs in various applications.

Applications

  • Inverter Circuits: Used in inverters for solar power, wind power, and uninterruptible power supplies (UPS).
  • Motor Control: Employed in motor drives for industrial automation and robotics.
  • Power Supplies: Integrated in power supplies for servers, telecom equipment, and industrial applications.
  • Welding Machines: Utilized in welding machines for controlling the welding current.
  • Induction Heating: Incorporated into induction heating systems for precise temperature control.

Features

  • High Isolation Voltage: Provides reinforced electrical isolation between the control circuit and the high-power circuit.
  • High Output Current: Delivers sufficient current to drive IGBTs and power MOSFETs directly.
  • High-Speed Switching: Enables fast switching of IGBTs and power MOSFETs.
  • Under Voltage Lockout (UVLO): Prevents IGBT/MOSFET turn-on during low voltage conditions.
  • Compact Package: Allows for high-density mounting on circuit boards.

Benefits

  • Enhanced Safety: High isolation voltage protects control circuitry and personnel from high voltage hazards.
  • Improved System Reliability: Prevents IGBT/MOSFET failures due to undervoltage conditions.
  • Efficient Power Conversion: High-speed switching minimizes switching losses.
  • Space Saving: Compact package enables smaller and more efficient power conversion systems.
  • Simplified Circuit Design: Integrates multiple functions into a single component.

Additional Details

The TLP350 features an output peak current of ±2.5 A. Its isolation voltage is rated at 5000 Vrms. The propagation delay time is short, allowing for high-frequency operation. It integrates an under-voltage lockout (UVLO) function, which enhances the reliability of the power system by preventing IGBT/MOSFET turn-on when the supply voltage is too low. The operating temperature range typically spans from -40°C to +100°C. This optocoupler complies with relevant safety standards, ensuring its suitability for use in demanding industrial applications.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess