EN
  • EN
  • DE

TLP3502

Part No TLP3502
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA Photocoupler GaAs Ired & Photo-Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370399-TLP3502
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP3502 CAD Model

Description

The TLP3502 is an IGBT gate drive optocoupler manufactured by Toshiba Semiconductor and Storage. Designed for applications that require robust electrical isolation and efficient driving of IGBTs and power MOSFETs, it ensures reliable performance in power conversion systems.

Applications

  • Motor Drives: Utilized in motor drive applications for industrial automation and robotics.
  • Inverters: Used in solar inverters, wind turbine inverters, and general-purpose inverters.
  • Power Supplies: Employed in power supplies for servers, telecom equipment, and industrial applications.
  • Uninterruptible Power Supplies (UPS): Integrated in UPS systems to provide clean and reliable backup power.
  • Welding Equipment: Found in welding machines for precise control of the welding current.

Features

  • High Isolation Voltage: Offers reinforced electrical isolation between control circuits and high-power circuits.
  • High Output Current: Provides sufficient current to directly drive IGBTs and power MOSFETs.
  • Fast Switching Speed: Enables high-speed switching of IGBTs and power MOSFETs.
  • Under Voltage Lockout (UVLO): Prevents IGBT/MOSFET turn-on during low-voltage conditions.
  • Compact Package: Allows for dense mounting on circuit boards, saving space.

Benefits

  • Enhanced Safety: High isolation voltage safeguards control circuitry and personnel from potentially hazardous high voltages.
  • Improved System Reliability: UVLO feature prevents damage to IGBTs/MOSFETs caused by undervoltage.
  • Efficient Power Conversion: High-speed switching characteristics help to minimize power losses.
  • Space Saving: Compact design enables more efficient and smaller power conversion systems.
  • Simplified Circuit Design: The integrated functions simplify overall circuit design efforts.

Additional Details

The TLP3502 features a peak output current of ±2.5 A. The isolation voltage is rated at 5000 Vrms. Its propagation delay time is short, facilitating high-frequency operations. The integrated UVLO enhances power system reliability by preventing potentially damaging IGBT/MOSFET activation during low voltage events. The operating temperature typically ranges from -40°C to +100°C, enabling it to be used across a broad range of environmental conditions. This optocoupler meets stringent industry standards for safety.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess