EN
  • EN
  • DE
  • IT

TLP351H(TP1,F)

Part No TLP351H(TP1,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Isolators - Gate Drivers
Description X36 PB-F PHOTOCOUPLER SMD T&R / 600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 700ns, 700ns
Pulse Width Distortion (Max) 500ns
Rise / Fall Time (Typ) 50ns, 50ns
Current - Output High, Low 400mA, 400mA
Current - Peak Output 600mA
Voltage - Forward (Vf) (Typ) 1.55V
Current - DC Forward (If) (Max) 20 mA
Voltage - Output Supply 10V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approval Agency CQC, cUR, UR, VDE
Base Product Number TLP351
RoHS Status RoHS Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Other Part Number TLP351H(TP1F)
Standard Package 1,500
Win Source Part Number 1331908-TLP351H(TP1,F)
Ultra Librarian 3D Model Ultra Librarian TLP351H(TP1,F) CAD Model

Description

Toshiba Semiconductor and Storage 1331908-TLP351H(TP1,F) is an optical coupling isolator that falls under the isolators-gate drivers category.

  • Manufacturer: Toshiba Semiconductor and Storage
  • Packaging: Reel-TR
  • Standard Package: 1,500
  • Mounting: Surface Mount
  • Technology: Optical Coupling
  • Current Output High, Low: 400mA, 400mA
  • Current DC Forward (If) (Max): 20 mA
  • Voltage Forward (Vf) (Typ): 1.55V
  • Rise/Fall Time (Typ): 50ns, 50ns
  • Channels: 1
  • Voltage Isolation: 3750Vrms
  • Common Mode Transient Immunity (Min): 20kV/μs
  • Propagation Delay tpLH/tpHL (Max): 700ns, 700ns
  • Current Peak Output: 600mA
  • Pulse Width Distortion (Max): 500ns
  • Supplier Device Package: 8-SMD
  • Operating Temperature Range: -40°C to 125°C
  • Case/Package: 8-SMD, Gull Wing
  • ECCN: EAR99
  • Output Supply Voltage: 10V~30V
  • HTSUS: 8541.49.8000
  • Approvals: CQC, cUR, UR, VDE
  • RoHS Compliant: Yes

You May Also Be Interested in

Skyworks Solutions Inc.
4A 2.5 KV HIGH CMTI SINGLE GATE
Lowest to $2.9901
Sharp Microelectronics
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Lowest to $4.2763
Analog Devices Inc.
DGTL ISO 3KV 2CH GATE DVR 16SOIC / 4A Gate Driver Magnetic Coupling 3000Vrms 2 Channel 16-SOIC
Lowest to $2.1500
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
Lowest to $1.9384
STMicroelectronics
DISCRETE
Lowest to $10.7112
Sharp Microelectronics
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOCOUPLER TRANS
Lowest to $2.1020
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
Lowest to $6.4269
Toshiba Semiconductor and Storage
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Lowest to $4.9511

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8935 $58.0775
155+ $0.7332 $113.6460
240+ $0.7103 $170.4720
330+ $0.6873 $226.8090
425+ $0.6645 $282.4125
565+ $0.5957 $336.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess