EN
  • EN
  • DE

TLP3545A(TP1F(O

Part No TLP3545A(TP1F(O
Manufacturer Toshiba Semiconductor and Storage
Description Relay SSR 25mA 1.8V DC 4A 60V DC 6-Pin DIP T/R (Alt: TLP3545A(TP1, F(O)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160113-TLP3545A(TP1F(O
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP3545A(TP1F(O CAD Model

Description

The TLP3545A(TP1F(O is a Photovoltaic MOSFET Driver manufactured by Toshiba Semiconductor and Storage. It consists of an infrared LED (light-emitting diode) optically coupled to a photovoltaic generator. This driver is designed for applications requiring electrical isolation between the control circuit and the driven circuit. It's commonly used in industrial automation, motor control, and other high-voltage applications.

Applications

  • Industrial automation
  • Motor control
  • Solid-state relays (SSRs)
  • Programmable logic controllers (PLCs)
  • High-voltage switching

Features

  • Photovoltaic MOSFET driver
  • High isolation voltage
  • Fast switching speed
  • Low input current
  • Small package size
  • RoHS compliant

Benefits

  • Provides electrical isolation between control and driven circuits, enhancing safety and reliability.
  • Fast switching speed enables high-frequency operation.
  • Low input current minimizes power consumption in the control circuit.
  • Small package size saves valuable board space.

Additional Details

The TLP3545A(TP1F(O photovoltaic MOSFET driver generates a voltage when the infrared LED is forward biased. This voltage is used to drive the gate of a MOSFET, switching the load. The isolation voltage specifies the maximum voltage that the driver can withstand between the input and output sides. Toshiba provides detailed datasheets for this driver, including information on input current requirements, output voltage characteristics, switching speed, and isolation voltage. A current limiting resistor is needed in series with the input LED to prevent it from burning out. The value of this resistor depends on the forward voltage of the LED and the input voltage. Proper PCB layout is essential to maintain the high isolation voltage. Keep the input and output sides separated and minimize stray capacitance. The TLP3545A(TP1F(O is typically used in solid-state relays (SSRs) to switch AC or DC loads. In these applications, the photovoltaic driver replaces the traditional coil and contacts of an electromechanical relay.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess