The TLP371 is a high-isolation voltage isolator manufactured by Toshiba Semiconductor and Storage. It's designed to provide electrical isolation between circuits, protecting sensitive components from high voltages and noise. This device is typically used in industrial control systems, power supplies, and other applications where safety and reliability are critical.
Applications
- Industrial control systems
- Power supplies
- Motor control circuits
- Communication interfaces
- General-purpose isolation
Features
- High isolation voltage: 5000 Vrms
- Current transfer ratio (CTR): 50% to 600%
- Low input current
- High-speed switching
- Small SO6 package
Benefits
- Protection from high voltage transients
- Prevention of ground loops
- Enhanced system safety and reliability
- Efficient signal transfer with high CTR
- Reduced power consumption due to low input current
Technical Specifications
The TLP371 operates with a forward current (IF) of 20mA and a collector-emitter voltage (VCEO) of 80V. It features a high isolation voltage of 5000 Vrms, ensuring robust protection against electrical hazards. The device's compact SO6 package allows for easy integration into space-constrained designs. The TLP371's fast switching speed makes it suitable for high-frequency applications, while its high CTR ensures efficient signal transfer with minimal signal degradation.