EN
  • EN
  • DE

TLP385(D4BLLTLE(T

Part No TLP385(D4BLLTLE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler 1-CH Open Collector-OUT 5000Vrms 4-Pin SO-6L T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019268-TLP385(D4BLLTLE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP385(D4BLLTLE(T CAD Model

Description

The TLP385(D4BLLTLE(T is a high-performance, small outline transistor optocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is packaged in a compact, surface-mountable package, making it suitable for high-density board applications.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals.
  • Inverter Control: Provides isolation between the control circuitry and the high-power inverter stage.
  • AC Servo Drives: Isolates control signals in motor control systems.
  • Switching Power Supplies: Enhances safety by providing galvanic isolation between the primary and secondary sides.
  • Factory Automation Equipment: Protects control systems from voltage spikes and electrical noise.

Features

  • High Isolation Voltage: Offers significant electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Compact Package: The small outline package allows for high-density mounting on circuit boards, saving space and reducing overall system size.
  • High Collector-Emitter Voltage (VCEO): Ensures reliable operation in high-voltage environments.
  • Fast Switching Speed: Enables rapid signal transmission, crucial for real-time control applications.
  • RoHS Compliant: Meets environmental regulations, ensuring it is free from hazardous substances.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation, protecting sensitive control circuitry from voltage transients and noise.
  • Increased System Reliability: Prevents ground loops and minimizes the risk of component damage, enhancing the overall reliability of the system.
  • Space Savings: The compact package design allows for high-density mounting, saving valuable board space.
  • Improved Performance: Fast switching speeds ensure accurate and timely signal transmission, improving the performance of control systems.
  • Regulatory Compliance: RoHS compliance ensures adherence to environmental standards, facilitating global market access.

The TLP385(D4BLLTLE(T is an ideal choice for applications requiring high isolation voltage, compact size, and fast switching speeds. Its robust design and adherence to industry standards make it a reliable component in various industrial and commercial applications. Its key specifications include a high isolation voltage, a wide operating temperature range, and compatibility with various input and output voltage levels. The device is designed to provide a stable and reliable signal transmission, even in harsh operating conditions.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,044 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess