EN
  • EN
  • DE

TLP385(D4GH-TR,E(T

Part No TLP385(D4GH-TR,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Photocoupler (phototransistor output)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995023-TLP385(D4GH-TR,E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP385(D4GH-TR,E(T CAD Model

Description

The TLP385(D4GH-TR,E(T is a high-isolation voltage, small outline photocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a phototransistor. It is designed for high-density mounting applications and offers excellent electrical isolation between the input and output sides.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals in industrial control systems.
  • Inverter Control: Employed in inverter circuits for signal isolation and protection.
  • AC/DC Power Supplies: Provides galvanic isolation between the primary and secondary sides of power supplies.
  • Digital Logic Isolation: Isolates digital circuits to prevent ground loops and noise interference.
  • Microprocessor Input/Output Isolation: Protects microprocessors from voltage spikes and noise in I/O circuits.

Features

  • High Isolation Voltage: Offers a high isolation voltage, typically 5000 Vrms, providing robust protection against high voltage transients.
  • Small Outline Package: Compact package design suitable for high-density board mounting.
  • Current Transfer Ratio (CTR): Specified CTR ensures efficient signal transfer from input to output.
  • Operating Temperature Range: Wide operating temperature range suitable for various industrial environments.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits

  • Enhanced Safety: High isolation voltage provides a significant safety barrier, protecting personnel and equipment.
  • Reduced Noise: Galvanic isolation minimizes noise coupling between circuits, improving signal integrity.
  • Compact Design: Small package allows for efficient use of board space.
  • Improved Reliability: Robust design ensures stable performance in harsh environments.
  • Simplified Circuit Design: Facilitates the design of isolated circuits, reducing complexity and cost.

Technical Specifications: The TLP385(D4GH-TR,E(T features a minimum isolation voltage of 5000 Vrms. Its current transfer ratio (CTR) varies depending on the specific grade. The operating temperature ranges from -55°C to +110°C. The package type is a small outline (SO) package. It is crucial to consult the datasheet for precise CTR values and other detailed specifications for specific applications.

In summary, the TLP385(D4GH-TR,E(T photocoupler is a reliable and compact solution for providing electrical isolation in a wide range of applications, enhancing safety, reducing noise, and simplifying circuit design.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,999 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess