EN
  • EN
  • DE

TLP521-1GB

Part No TLP521-1GB
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor, Photovoltaic Output
Manufacturer Isocom Components 2004 LTD
Packaging Tube
Part Status Active
Number of Channels 2
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Min) 100% @ 5mA
Current Transfer Ratio (Max) 600% @ 5mA
Rise / Fall Time (Typ) 2μs, 3μs
Input Type DC
Output Type Transistor
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Max) 70mA
Vce Saturation (Max) 400mV
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 4-DIP
Manufacturer Device Package 4-DIP
Win Source Part Number 218248-TLP521-1GB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Communications & Networking
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TLP521-1GB CAD Model

Description

The TLP521-1GB is a photocoupler manufactured by Toshiba Semiconductor and Storage. It incorporates a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This configuration provides a high isolation voltage and efficient signal transfer, making it well-suited for applications that require electrical isolation between circuits.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals to protect sensitive control circuitry.
  • Inverter Circuits: Provides isolation in power inverter control circuits, enhancing safety and performance.
  • Switching Mode Power Supplies (SMPS): Isolates the primary and secondary sides for safety and noise reduction.
  • General Purpose Inverters: Control signal isolation for motor control and other inverter-based applications.
  • Industrial Automation Equipment: Used in industrial automation systems where electrical isolation is essential.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation between input and output, ensuring safety and reliability.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transmission with minimal signal loss, improving overall performance.
  • Compact Package: Space-saving design ideal for densely populated circuit boards and compact devices.
  • Low Input Current: Requires minimal input current for operation, reducing power consumption and enhancing energy efficiency.
  • Pb-Free (RoHS Compliant): Complies with environmental standards for lead-free manufacturing, contributing to environmental responsibility.

Benefits

  • Enhanced Safety: Protects sensitive circuits from high voltage transients, surges, and electrical noise, increasing system reliability and safety.
  • Improved Signal Integrity: Minimizes noise and interference, ensuring reliable signal transmission and accurate control.
  • Reliable Performance: Ensures stable and consistent operation in diverse environmental conditions, enhancing system robustness and longevity.
  • Space Saving: Compact package allows for use in space-constrained applications, providing greater design flexibility.
  • Reduced Power Consumption: Low input current contributes to overall energy efficiency, reducing operating costs and environmental impact.

Additional Details

The TLP521-1GB features a minimum isolation voltage of 5000 Vrms. The current transfer ratio (CTR) is specified to ensure efficient signal transmission under various operating conditions. The operating temperature range is typically from -55°C to 100°C. The package is a 4-pin DIP (Dual In-line Package). The input forward voltage is around 1.2V, and the output collector-emitter voltage can range up to 80V.

This photocoupler is commonly utilized in industrial automation, power supplies, and various other applications where electrical isolation is crucial for ensuring safety, reliability, and high performance. Its robust design and high isolation capability make it a preferred choice for isolating sensitive circuits and enhancing system performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7841 $50.9665
140+ $0.7345 $102.8300
215+ $0.7097 $152.5855
305+ $0.6600 $201.3000
395+ $0.6352 $250.9040
495+ $0.6104 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess