EN
  • EN
  • DE

TLP547G

Part No TLP547G
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100001-TLP547G
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP547G CAD Model

Description

The TLP547G is a high-speed, high-common-mode transient immunity photocoupler from Toshiba Semiconductor and Storage. This device is designed for isolating high-speed digital signals in various industrial and communication applications. It features a GaAlAs light-emitting diode (LED) optically coupled to a high-speed photodetector IC.

Applications

  • High-Speed Data Transmission: Isolates data lines in communication equipment.
  • Inverter Control: Used in motor control circuits for isolating gate drive signals.
  • Digital Interfaces: Provides isolation for digital interfaces such as RS-232, RS-485, and SPI.
  • Programmable Logic Controllers (PLCs): Isolates input and output channels.
  • Switching Power Supplies: Protects control circuits from high-voltage switching noise.

Features

  • High-Speed Data Transmission: Supports data rates up to several Mbps.
  • High Common-Mode Transient Immunity (CMTI): Provides robust noise immunity in harsh environments.
  • Open Collector Output: Offers flexible interface options.
  • Wide Operating Temperature Range: Suitable for industrial applications.
  • Safety Standards Compliance: Meets international safety standards for reinforced insulation.

Benefits

  • Improved Signal Integrity: Reduces noise and interference in high-speed data transmission.
  • Enhanced System Reliability: Protects sensitive circuits from voltage transients and noise.
  • Simplified Circuit Design: Reduces the need for external components for noise filtering.
  • Increased Safety: Provides electrical isolation for personnel and equipment protection.
  • Versatile Interface Options: Compatible with various digital interfaces.

The TLP547G is characterized by its high common-mode transient immunity (CMTI), which is crucial for reliable operation in noisy industrial environments. The device's high-speed data transmission capability makes it suitable for isolating fast digital signals. The open-collector output allows for flexible interface options with different logic families. The TLP547G meets stringent safety standards, ensuring safe operation in various applications requiring reinforced insulation. Detailed electrical specifications, such as propagation delay, CTR, and isolation voltage, can be found in the device's datasheet. The compact package facilitates easy integration into various circuit designs. The TLP547G is used extensively in applications where both high-speed data transmission and high isolation are required.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess