EN
  • EN
  • DE

TLP550(O,F)

Part No TLP550(O,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218265-TLP550(O,F)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP550(O,F) CAD Model

Description

The TLP550(O,F) is a photocoupler manufactured by Toshiba Semiconductor and Storage, designed for applications requiring electrical isolation. It consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) input and a phototransistor output. The (O,F) suffix usually refers to specific options related to performance grading and packaging configurations.

Applications

  • Switch Mode Power Supplies (SMPS): Used for feedback isolation and control signal transmission.
  • Motor Control: Provides isolation in motor control circuits, protecting control logic from high-voltage motor drive circuitry.
  • Industrial Automation: Isolates control signals in PLCs, sensors, and other industrial equipment.
  • Inverter Applications: Used for isolating control circuits in inverters for renewable energy systems.
  • General Purpose Isolation: Provides electrical isolation in diverse applications where noise immunity and safety are paramount.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation (typically 5000 Vrms) for protection against voltage transients.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between the input and output.
  • Low Input Current: Requires a low input current for activation, making it compatible with a variety of logic circuits.
  • Phototransistor Output: Provides a flexible output that can be configured in different ways to meet specific circuit requirements.
  • Specific Performance Grade: The 'O' designation suggests a particular performance grading, potentially related to CTR or other key parameters.

Benefits

  • Enhanced Safety: Offers a high level of electrical isolation, protecting users and equipment from hazardous voltages.
  • Improved Noise Immunity: Minimizes the impact of electrical noise and interference on sensitive circuits.
  • Simplified Circuit Design: Allows for easy interfacing between circuits operating at different voltage levels or with different ground potentials.
  • Increased Reliability: Protects circuits from voltage surges and transients, extending the lifespan of the equipment.
  • Optimized Performance: The 'O' grading likely ensures specific performance characteristics suitable for demanding applications.

Additional Details

The TLP550(O,F) is designed to meet stringent industry safety standards. The phototransistor output can be configured in common-emitter or common-collector mode. Further details on the specific 'O' and 'F' designations would typically be found in the device datasheet or through Toshiba's technical support channels. Standard operating temperatures typically range between -55°C and +100°C. The 'F' likely pertains to packaging specifics.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7391 $53.6955
12+ $8.8116 $105.7392
18+ $8.5363 $153.6534
25+ $8.2609 $206.5225
32+ $7.9855 $255.5360
42+ $7.1594 $300.6948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess