EN
  • EN
  • DE

TLP553

Part No TLP553
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370547-TLP553
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP553 CAD Model

Description

The TLP553 is a photocoupler from Toshiba Semiconductor and Storage, designed for providing electrical isolation in various applications. It consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) and a phototransistor, which provides optical coupling and thus electrical isolation between the input and output circuits.

Applications

  • Programmable Logic Controllers (PLCs): Used for input/output isolation.
  • Inverter Circuits: Provides isolation in inverter circuits for motor drives and power supplies.
  • Switching Power Supplies: Offers feedback isolation.
  • Industrial Control Systems: Isolates control signals in various industrial equipment.
  • Measurement and Instrumentation: Isolates sensitive measurement circuits.

Features

  • High Isolation Voltage: Provides a high isolation voltage, typically 5000 Vrms, for safety and protection.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between the input and the output.
  • Low Input Current: Requires a low input current for activation, making it compatible with a wide range of logic circuits.
  • Phototransistor Output: Offers a flexible output that can be used in different circuit configurations.
  • DIP Package: Available in a dual in-line package (DIP) for easy through-hole mounting.

Benefits

  • Enhanced Safety: Protects users and equipment from hazardous voltages.
  • Improved Noise Immunity: Reduces the effects of electrical noise and interference.
  • Simplified Circuit Design: Allows for easy interfacing between circuits with different voltage levels.
  • Increased System Reliability: Protects circuits from voltage surges and transients.
  • Versatile Application: Suitable for various isolation requirements in different industrial and commercial environments.

Additional Details

The TLP553 is a robust and reliable photocoupler designed for demanding industrial applications. The phototransistor output can be configured in both common-emitter and common-collector modes. It complies with industry safety standards. The operating temperature usually ranges from -55°C to +100°C. It is suitable for applications that require high isolation and efficient signal transfer.

You May Also Be Interested in

Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess