EN
  • EN
  • DE

TLP561G

Part No TLP561G
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Triac Driver Programmable Controllers AC-Output Module Solid State Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370564-TLP561G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP561G CAD Model

Description

The TLP561G is a high-performance GaAlAs light emitting diode and a high gain, high-speed phototransistor in a DIP8 package. It's designed for high-density mounting and offers enhanced insulation performance. This device is part of Toshiba's extensive line of optocouplers, known for their reliability and performance in various isolation applications. It provides enhanced CTR compared to the TLP560 series.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverter circuits: Provides electrical isolation between control and power stages.
  • AC/DC Power Supplies: Enhances safety by isolating the primary and secondary circuits.
  • Digital Logic Isolation: Protects sensitive digital circuits from high voltage or noise.
  • Industrial Control Systems: Isolates control signals in harsh industrial environments.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating, ensuring robust electrical isolation.
  • DIP8 Package: Compact Dual In-Line Package for easy PCB mounting.
  • High-Speed Switching: Designed for fast switching speeds, enabling quick response times in control systems.
  • GaAlAs LED: Uses a Gallium Aluminum Arsenide (GaAlAs) light emitting diode for efficient optical coupling.
  • High CTR (Current Transfer Ratio): Provides a high current transfer ratio for efficient signal transmission, improved over the TLP560.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation, protecting equipment and users from high voltage hazards.
  • Noise Immunity: Improves noise immunity by isolating sensitive circuits from electrical noise.
  • Compact Design: The DIP8 package allows for high-density mounting on PCBs, saving valuable board space.
  • Improved System Reliability: Protects sensitive electronic components from damage due to voltage spikes or surges.
  • Simplified Circuit Design: Enables simpler and more reliable circuit designs by providing a convenient means of electrical isolation.

Additional Details

The TLP561G boasts a collector-emitter voltage of 80V, and a forward current of 50mA. The isolation voltage is typically 5000Vrms. Operating temperature range is typically -55 to 100 degrees Celsius. Consult the datasheet for precise electrical characteristics and application guidelines to ensure optimal performance and reliability in your specific application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $4.3014
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0591 $58.2505
135+ $0.8697 $117.4095
210+ $0.8420 $176.8200
285+ $0.8154 $232.3890
370+ $0.7877 $291.4490
495+ $0.7069 $349.9155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess