EN
  • EN
  • DE

RD100FM-T1-AY

Part No RD100FM-T1-AY
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181421-RD100FM-T1-AY
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD100FM-T1-AY CAD Model

Description

The RD100FM-T1-AY is a silicon epitaxial planar type fast recovery diode manufactured by Renesas Electronics America. It is designed for applications requiring fast switching speeds and low forward voltage drop.

Applications:

  • High-speed switching power supplies
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Snubber circuits
  • Power rectification

Features:

  • Fast recovery time: Enables efficient high-frequency operation
  • Low forward voltage drop: Minimizes power dissipation
  • High surge current capability: Provides robustness against transient surges
  • Operating Temperature: High operating temperature capability
  • Package: Mini Mold (Surface Mount)
  • Repetitive Peak Reverse Voltage: 200V
  • Forward Current: 1A

Benefits:

  • High efficiency: Reduces power losses in switching circuits.
  • Reliable operation: Provides reliable performance in demanding applications.
  • Compact size: Small package minimizes board space requirements.
  • Easy to use: Simple diode characteristics for easy circuit design.
  • Robust design: High surge current capability ensures robustness against transient events.
  • Improved Thermal Performance: Mini Mold package for enhanced heat dissipation

The RD100FM-T1-AY fast recovery diode is well-suited for high-speed switching power supplies and other applications where efficiency and reliability are paramount. Its fast recovery time and low forward voltage drop contribute to improved performance and reduced power consumption.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Radiall USA, Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6435 $57.9150
220+ $0.5281 $116.1820
340+ $0.5116 $173.9440
470+ $0.4950 $232.6500
605+ $0.4786 $289.5530
810+ $0.4290 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 416 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess