EN
  • EN
  • DE

TLP596 (TP1)

Part No TLP596 (TP1)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370584-TLP596 (TP1)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP596 (TP1) CAD Model

Description

The TLP596(TP1) is a Photorelay from Toshiba Semiconductor and Storage. This device consists of an infrared LED optically coupled to a MOSFET which acts as an electrical switch. It is designed for applications requiring high isolation voltage and solid-state reliability, replacing traditional mechanical relays.

Applications

  • Security Systems: Used for signal switching in alarm systems and access control.
  • Telecommunications: Provides isolation in telephone and data communication equipment.
  • Industrial Control: Used for switching signals in programmable logic controllers (PLCs) and other control systems.
  • ATE (Automatic Test Equipment): Used for signal routing in test and measurement setups.
  • Medical Equipment: Provides isolation and safety in medical devices.

Features

  • High Isolation Voltage: Offers a high level of insulation between the input and output circuits.
  • Solid State Reliability: Provides a long operational life compared to mechanical relays.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the switch.
  • High Switching Speed: Offers fast switching speeds for quick response times.
  • Small Package: Compact design for high-density mounting.

Benefits

  • Increased Reliability: Solid-state design eliminates mechanical wear and tear.
  • Enhanced Safety: High isolation voltage provides a safe operating environment.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation.
  • Faster Switching: High switching speed enables quick response times.
  • Compact Design: Small footprint allows for efficient board layouts.

Additional Details

The TLP596(TP1) typically features an isolation voltage of around 3750 Vrms. It has a low on-resistance, which can range from a few ohms to several tens of ohms, depending on the specific model. The load voltage can range up to hundreds of volts, and the load current capability varies. This device finds uses in general-purpose switching, and its solid-state nature offers advantages in terms of lifespan and reliability compared to electromechanical relays. Always consult the datasheet for the precise specifications and recommended operating conditions.

You May Also Be Interested in

IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess