EN
  • EN
  • DE

TLP620(GBPF)

Part No TLP620(GBPF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case DIP4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716712-TLP620(GBPF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP620(GBPF) CAD Model

Description

The Toshiba TLP620(GBPF) is a four-pin photocoupler consisting of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for electrical isolation between input and output circuits, providing safety and preventing ground loops. This photocoupler is widely used in various electronic applications where isolation is required.

Applications

  • Digital Logic Isolation: Provides isolation between digital circuits with different voltage levels.
  • Microcontroller Input/Output Isolation: Isolates microcontroller I/O ports from external high-voltage circuits.
  • Power Supply Isolation: Used to isolate the primary and secondary sides of power supplies.
  • Motor Control Isolation: Isolates motor control circuits from the control logic.
  • Signal Transmission Isolation: Isolates signal transmission lines to prevent noise and interference.

Features

  • Phototransistor Output: Provides a simple and reliable output interface.
  • High Isolation Voltage: Offers a high degree of electrical isolation between input and output.
  • Compact Package: Allows for easy integration into PCB layouts.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output.
  • RoHS Compliant: Free from hazardous substances, making it environmentally friendly.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high-voltage transients and ground loops.
  • Improved Safety: Enhances safety by isolating potentially hazardous voltage levels.
  • Noise Reduction: Reduces noise and interference in signal transmission.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.
  • Reliable Performance: Ensures stable and consistent operation in various environments.

Additional Details

The TLP620(GBPF) has specific voltage and current ratings, typically specified in its datasheet. It’s crucial to refer to the datasheet for detailed specifications such as isolation voltage (Viso), current transfer ratio (CTR), and forward current (IF). The operating temperature range is also a significant factor in determining its suitability for a particular application. This photocoupler is designed to operate efficiently and reliably in a wide range of electronic circuits requiring electrical isolation.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1815 $50.8200
590+ $0.1698 $100.1820
915+ $0.1640 $150.0600
1,315+ $0.1523 $200.2745
1,710+ $0.1464 $250.3440
2,135+ $0.1406 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,150 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess