EN
  • EN
  • DE

TLP621-2(GB,F,T)

Part No TLP621-2(GB,F,T)
Manufacturer Toshiba Semiconductor and Storage
Description Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DIP
Collector Emitter Saturation Voltage 400 mV
Collector Emitter Voltage (VCEO) 400 mV
Current Transfer Ratio 600 %
Forward Current 16 mA
Isolation Voltage 5 kV
Lead Free Lead Free
Max Collector Current 10 mA
Max Operating Temperature 100 °C
Max Power Dissipation 150 mW
Min Operating Temperature -55 °C
Mount Through Hole
Number of Channels 2
Number of Circuits 2
Number of Pins 8
Output Current per Channel 50 mA
Output Voltage 55 V
Packaging Bulk
Rise Time 2 µs
RoHS Compliant
Win Source Part Number 1144147-TLP621-2(GB,F,T)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP621-2(GB,F,T) CAD Model

Description

The Toshiba Semiconductor and Storage TLP621-2(GB,F,T) is a custom part with 2 circuits and 2 channels.

  • Circuits: 2
  • Channels: 2
  • Pins: 8
  • Mounting: Through-Hole
  • Forward Current: 16 mA
  • Isolation Voltage: 5 kV
  • Current Transfer Ratio: 600%
  • Output Voltage: 55 V
  • Rise Time: 2 µs
  • Collector Emitter Voltage (VCEO): 400 mV
  • Maximum Collector Current: 10 mA
  • Collector Emitter Saturation Voltage: 400 mV
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Maximum Power Dissipation: 150 mW
  • Minimum Operating Temperature: -55 °C
  • Supply: Limited

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3710 $61.6950
105+ $1.1250 $118.1250
160+ $1.0903 $174.4480
220+ $1.0545 $231.9900
285+ $1.0199 $290.6715
380+ $0.9148 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,210 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess